EN
  • EN
  • DE

TMP03

Part No TMP03
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Serial Digital Output Thermometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1270758-TMP03
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP03 CAD Model

Description

Introducing the TMP03 from Analog Devices Inc.

The TMP03 from Analog Devices Inc. is a revolutionary temperature sensor that offers a unique combination of features for a wide range of applications. This high-performance sensor is designed to provide precise temperature measurements while maintaining a low cost and ease of use. With its digital output and non-contact temperature sensing capabilities, the TMP03 is an ideal choice for environmental control systems, thermal protection, and industrial process control.

Key Features

  • Accuracy: The TMP03 provides an accuracy of ±3°C over a temperature range of -40°C to +100°C, ensuring reliable readings across a broad spectrum of conditions.
  • Digital Output: Its frequency-modulated digital output is easy to interface with microcontrollers and other digital systems, eliminating the need for analog-to-digital converters.
  • Supply Voltage: Operating on a supply voltage of 3V to 5.5V, the TMP03 is versatile and can be integrated into a variety of systems without the need for complex power management.
  • Low Power Consumption: Designed for power-sensitive applications, the TMP03 has a low quiescent current, making it suitable for battery-operated devices.
  • Simple Interfacing: With a pulse train output, the TMP03 can be directly connected to a single microprocessor input pin, simplifying system design and reducing component count.

Applications

The TMP03 is perfect for applications where accurate temperature readings are critical. It is widely used in:

  • Environmental Monitoring Systems
  • Thermal Protection and Management
  • Industrial Process Control
  • Medical Equipment
  • Consumer Electronics

The TMP03's robust design makes it resilient to environmental factors, ensuring consistent performance regardless of the operating conditions. Its small form factor allows it to be easily integrated into existing designs, making it a go-to solution for engineers looking to add temperature sensing capabilities to their projects.

Overall, the TMP03 from Analog Devices Inc. represents a blend of precision, convenience, and reliability, making it a top choice for professionals seeking a cost-effective yet powerful temperature sensing solution.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0404 $60.2424
15+ $8.2386 $123.5790
22+ $7.9811 $175.5842
30+ $7.7235 $231.7050
39+ $7.4659 $291.1701
52+ $6.6932 $348.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess