EN
  • EN
  • DE

PMEG2020EJ

Part No PMEG2020EJ
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 20V 2A Automotive 2-Pin SOD-323F / 20 V, 2 A very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1238971-PMEG2020EJ
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Family Name PMEG2020EJ
Introduction Date August 30, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG2020EJ CAD Model

Description

The PMEG2020EJ is a highly efficient, ultra-low forward voltage drop Schottky barrier diode designed and manufactured by NXP Semiconductors. This diode is specifically tailored for applications requiring a balance between efficiency and power handling capability. The PMEG2020EJ is a popular choice in the industry for its compact size and reliability, making it well-suited for a variety of power management applications.

Key Features

  • Low Forward Voltage: The PMEG2020EJ boasts an ultra-low forward voltage drop, which enhances overall system efficiency and reduces thermal issues in circuits.
  • High Efficiency: With its Schottky barrier design, this diode ensures minimal power loss and is ideal for high-efficiency power supply designs.
  • Low Reverse Leakage Current: It exhibits low leakage current when in the reverse bias condition, which helps to minimize power loss and prolong battery life in battery-powered devices.
  • High Surge Current Capability: The diode can handle high surge currents, making it suitable for applications with transient overvoltage conditions.
  • Compact Package: Enclosed in a small SOD-323 (SC-76) surface-mounted package, the PMEG2020EJ is optimized for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with current RoHS regulations.

Applications

The PMEG2020EJ is versatile and can be used in various electronic circuits. Its typical applications include:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Low voltage rectification
  • Freewheeling diodes in converters and motor control circuits
  • OR-ing diodes in redundant power systems
  • Reverse polarity protection

Technical Specifications

  • Reverse Voltage: 20 V
  • Forward Current: 2 A
  • Package: SOD-323

For engineers and designers looking for a diode that offers both performance and reliability, the PMEG2020EJ from NXP is an excellent choice. Its combination of low forward voltage, high surge capability, and compact footprint make it a versatile component in power management solutions.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess