Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 140
Family Name STM32F765
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 168
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846979-STM32F765IIK6
Ultra Librarian 3D Model Ultra Librarian STM32F765IIK6 CAD Model

Description

STM32F765IIK6 Microcontroller - STMicroelectronics

The STM32F765IIK6 is a high-performance ARM Cortex-M7 based microcontroller, brought to you by STMicroelectronics - a leader in the semiconductor industry. This advanced microcontroller is designed to meet the needs of the most demanding embedded applications, with a focus on the perfect balance between power efficiency and processing capability.

At the heart of the STM32F765IIK6 is a 32-bit ARM Cortex-M7 core, which can run at up to 216 MHz, providing ample computational power. This core features a single-precision floating-point unit (FPU), which enhances the performance of applications involving complex mathematical computations. The microcontroller also boasts a high-speed memory architecture with up to 2 MB of Flash memory and 512 KB of RAM, ensuring a smooth and responsive user experience in memory-intensive applications.

One of the key features of the STM32F765IIK6 is its rich set of peripherals. It includes a variety of digital and analog interfaces such as multiple I2C, SPI, and USART interfaces, as well as CAN and SAI (Serial Audio Interface). These interfaces enable the microcontroller to connect with various sensors, actuators, and communication modules, making it an ideal choice for industrial automation, medical equipment, and sophisticated control systems.

The device also supports advanced connectivity options with an Ethernet MAC, which allows for easy integration into networked systems. For applications requiring precise timekeeping, the STM32F765IIK6 comes with an RTC (Real-Time Clock) with sub-second accuracy and calendar functionality.

Security is a critical concern in today's connected devices, and the STM32F765IIK6 addresses this with its hardware-based cryptographic acceleration, including support for TRNG (True Random Number Generator), HASH (MD5, SHA-1), and HMAC, as well as a cryptographic processor that supports AES-128, -192, -256, DES, and 3DES algorithms.

STMicroelectronics provides comprehensive development support for the STM32F765IIK6 with their STM32Cube software ecosystem, which includes a HAL (Hardware Abstraction Layer) library, middleware components, and numerous examples to jumpstart your project. The microcontroller is also supported by a wide range of development boards and kits for rapid prototyping and development.

Whether you are developing advanced consumer electronics, IoT devices, or high-performance embedded systems, the STM32F765IIK6 offers a versatile and powerful solution that can help bring your innovative ideas to life.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2050 $60.4100
5+ $24.7836 $123.9180
7+ $24.0091 $168.0637
9+ $23.2346 $209.1114
12+ $22.4601 $269.5212
15+ $20.1367 $302.0505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,040 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention