EN
  • EN
  • DE

T60407L5026X01483

Part No T60407L5026X01483
Manufacturer Analog Devices Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097814-T60407L5026X01483
Categories OEM Parts(T-Z)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T60407L5026X01483 CAD Model

Description

Analog Devices Inc. introduces the T60407L5026X01483, a high-performance component designed to cater to a wide range of applications in the electronics industry. This product stands out for its precision, reliability, and versatility, making it an excellent choice for professionals and enthusiasts alike.

Key Features

  • High Accuracy: The T60407L5026X01483 is built to provide precise measurements, ensuring that your projects and applications run smoothly and efficiently.
  • Durability: Manufactured with top-quality materials, this product is designed to withstand the rigors of both industrial and consumer applications.
  • Easy Integration: Thanks to its user-friendly interface, this component can be easily integrated into existing systems with minimal effort.
  • Low Power Consumption: It is optimized for low power usage, making it an eco-friendly option that can help reduce overall energy costs.

Applications

The versatility of the T60407L5026X01483 allows it to be used in various applications, including but not limited to:

  • Automation Systems
  • Medical Devices
  • Telecommunication Equipment
  • Consumer Electronics
  • Automotive Technology

Technical Specifications

Parameter Value Brand Analog Devices Inc. Model T60407L5026X01483 Category Electronic Components Package Type Standard Packaging

Quality Assurance

All products from Analog Devices Inc., including the T60407L5026X01483, undergo rigorous testing to ensure they meet the highest standards of quality and performance. Customers can rest assured that they are receiving a reliable and superior product that stands up to the demands of their specific applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
speakerphone circuit
Need more? Email Us
Texas Instruments
Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess