EN
  • EN
  • DE

UC1825AL

Part No UC1825AL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Duty Cycle 50 %
Fall Time 20 ns
Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Max Duty Cycle 50 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 22 V
Min Operating Temperature -55 °C
Number of Pins 20
Output Current 2 kA
Radiation Hardening No
Rise Time 20 ns
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1 MHz
Thickness 1.83 mm
Topology Boost, Flyback, Push-Pull
Width 8.89 mm
Win Source Part Number 1009355-UC1825AL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1825AL CAD Model

Description

The UC1825AL from Texas Instruments is a high-performance current mode PWM controller that is designed for a wide range of power supply applications. It is a part of the UC1825 series, which are known for their reliability and flexibility in controlling power conversion circuits. This controller is particularly well-suited for applications that require precise and efficient control of power delivery, such as switch-mode power supplies (SMPS), DC-DC converters, and motor control systems.

Key Features

  • High-Frequency Operation: The UC1825AL is capable of operating at high frequencies, which allows for smaller components, reduced power loss, and improved efficiency in power supply designs.
  • Current Mode Control: This feature provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Adjustable Output: The output stages of the UC1825AL are push-pull and can be set to operate with a duty cycle range of 0 to 100%, making it highly versatile for different types of applications.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, which is essential for applications that may experience varying input conditions.
  • Protection Features: The UC1825AL includes multiple protection features such as under-voltage lockout, over-current protection, and thermal shutdown to ensure the safety and durability of your power management system.

Applications

The UC1825AL is used in a variety of applications where efficient power control is necessary. Its robust design makes it ideal for the following:

  • Telecommunications equipment
  • Industrial power systems
  • Computer power supplies
  • DC-DC converters
  • Motor control units

Conclusion

Texas Instruments' UC1825AL PWM controller is a versatile and efficient solution for advanced power management. With its high-frequency operation, current mode control, and comprehensive protection features, it stands out as a reliable choice for engineers looking to optimize their power systems. Whether you're designing power supplies for telecom, industrial, or computing applications, the UC1825AL offers the performance and flexibility needed to meet rigorous power demands.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess