The TUA6010XSGEG is a highly integrated single-chip Direct Conversion Receiver IC designed for automotive applications, manufactured by Infineon Technologies. This advanced receiver is specifically tailored for use in keyless entry systems, remote control functions, and tire pressure monitoring systems (TPMS). The device provides a robust and reliable solution for receiving and demodulating signals in harsh automotive environments. Its direct conversion architecture simplifies the receiver design, reducing component count and overall system cost.
Applications
- Remote Keyless Entry (RKE) systems
- Passive Entry Passive Start (PEPS) systems
- Tire Pressure Monitoring Systems (TPMS)
- Car alarm systems
Features
- Single-chip Direct Conversion Receiver
- High sensitivity and selectivity
- Low noise figure
- Integrated Low Noise Amplifier (LNA)
- Integrated Mixer and Local Oscillator (LO)
- Digital RSSI (Received Signal Strength Indicator)
- Low power consumption
- Small package size
Benefits
- Improved receiver performance in noisy environments
- Reduced system cost and complexity
- Lower power consumption extends battery life
- Smaller form factor enables compact designs
- Enhanced security and reliability of car access systems
- Faster time-to-market due to simplified integration
Additional Details
The TUA6010XSGEG operates in the 315 MHz, 433 MHz, 868 MHz and 915 MHz ISM bands. It incorporates an integrated Low Noise Amplifier (LNA) to boost the signal strength while minimizing noise. The direct conversion architecture eliminates the need for an intermediate frequency (IF) stage, simplifying the receiver design and reducing component count. The device features a digital RSSI output, which provides an indication of the received signal strength. This information can be used for adaptive threshold control and other signal processing functions. The TUA6010XSGEG typically utilizes a SPI interface for communicating with the host microcontroller. It is available in a small QFN package suitable for space-constrained applications.