EN
  • EN
  • DE

S9S08DN16F2CLC

Part No S9S08DN16F2CLC
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description S9S08DN16F2CLC - S908DZ60 -8-bit / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 836521-S9S08DN16F2CLC
Ultra Librarian 3D Model Ultra Librarian S9S08DN16F2CLC CAD Model

Description

The S9S08DN16F2CLC is a high-performance microcontroller unit (MCU) from Analog Devices Inc., designed to cater to a broad range of applications requiring efficient data processing and control. This device is part of the S9S08 series, which is well-known for its robust architecture, low power consumption, and versatile features that make it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Core: The S9S08DN16F2CLC is built around a powerful HCS08 central processing unit (CPU) that operates at a maximum frequency of 40 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 16KB of flash memory and 2KB of RAM, ensuring ample space for complex programs and efficient data handling.
  • I/O Options: With a variety of input/output options, including multiple general-purpose input/output (GPIO) pins, this MCU offers great flexibility for interfacing with other components and peripherals.
  • Analog to Digital Converter (ADC): The integrated 12-bit ADC allows for precise analog signal measurement, which is critical for sensor-based applications.
  • Timers: Multiple timers, including an 8-channel timer/pulse-width modulation (PWM) module, provide extensive timing and control capabilities for a variety of tasks.
  • Communication Interfaces: The S9S08DN16F2CLC supports various serial communication protocols such as I²C, SPI, and SCI, enabling easy data exchange with other devices.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, accommodating a wide array of power supply conditions.
  • Temperature Range: The device is designed to function reliably within an industrial temperature range, making it suitable for harsh environments.
  • Packaging: Housed in a compact 32-pin LQFP package, the S9S08DN16F2CLC is optimized for space-constrained applications.

Applications

The S9S08DN16F2CLC from Analog Devices Inc. is a versatile MCU that can be used in various applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Smart sensors and instrumentation
  • Home automation and security systems
  • Healthcare devices

With its robust set of features and capabilities, the S9S08DN16F2CLC MCU is engineered to meet the demands of developers and engineers looking for a reliable and scalable solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5428 $63.2568
14+ $8.6498 $121.0972
21+ $8.3795 $175.9695
29+ $8.1093 $235.1697
37+ $7.8390 $290.0430
50+ $7.0282 $351.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess