The 825391-IBM25PPC750FL-GR0133T is an embedded microprocessor from IBM.
- Core Processor: PowerPC 750FL
- Architecture: 32-bit
- Speed: 600MHz
- Voltage: 1.8V, 2.5V, 3.3V (I/O)
- Packaging: Bulk, 292-BCBGA Exposed Pad
- Mounting: Surface Mount
- Temperature Range: -40°C to 105°C
It belongs to the PowerPC 750FL core processor series and features a 32-bit architecture. With a speed of 600MHz, this processor offers high-performance capabilities for various applications. It has a voltage range of 1.8V, 2.5V, and 3.3V for I/O operations. The 825391-IBM25PPC750FL-GR0133T comes in a bulk package with a 292-BCBGA Exposed Pad case for surface mount mounting. It operates within a temperature range of -40°C to 105°C and is an active product from IBM, a trusted manufacturer in the industry.