EN
  • EN
  • DE

RPT82FQ

Part No RPT82FQ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC PCM REPEATERS 16CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type PCM Repeaters
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Standard Package 7 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 932403-RPT82FQ
Ultra Librarian 3D Model Ultra Librarian RPT82FQ CAD Model

Description

The RPT82FQ from Analog Devices Inc. is a cutting-edge component designed for precision signal processing applications. This high-performance product is a testament to Analog Devices' commitment to providing innovative solutions that enhance the capabilities of a wide range of electronic systems.

Key Features

  • High Precision: The RPT82FQ offers exceptional accuracy and stability, making it ideal for critical applications where precise measurements are essential.
  • Low Power Consumption: Engineered for efficiency, this product operates with minimal power draw, contributing to the energy-saving needs of modern electronic devices.
  • Robust Design: Built to withstand challenging conditions, the RPT82FQ operates reliably in a variety of environmental settings, ensuring consistent performance.
  • Integration Friendly: With its compact size and compatibility with standard signal processing architectures, the RPT82FQ can be easily integrated into existing designs.

Applications

The versatility of the RPT82FQ makes it suitable for a broad spectrum of applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Data acquisition systems

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type Standard Packaging Interface Type Digital/Analog

Quality and Reliability

Analog Devices Inc. is known for its rigorous testing and quality control procedures. The RPT82FQ is no exception and has undergone extensive evaluation to ensure it meets the highest standards of reliability and performance for which Analog Devices is known.

Ordering Information

For more information on ordering the RPT82FQ or to request samples, please visit the Analog Devices Inc. website or contact their sales team directly. Ensure that you have the latest data sheets and product specifications to make an informed choice for your specific application needs.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess