EN
  • EN
  • DE

PM211Z

Part No PM211Z
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 8CERDIP / Comparator General Purpose CMOS 8-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Input Offset (Max) 3mV
Current - Input Bias (Max) 0.05µA
Current - Output (Typ) 5nA
Current - Quiescent (Max) 4mA, 5mA
Temperature Range - Operating -25°C ~ 85°C
Package / Case 8-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-CERDIP
Standard Package 93 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930710-PM211Z
Ultra Librarian 3D Model Ultra Librarian PM211Z CAD Model

Description

The PM211Z is a cutting-edge power management integrated circuit (IC) developed by Analog Devices Inc., a leader in the semiconductor industry. This advanced IC is designed to provide efficient and reliable power management solutions for a wide range of applications, including portable devices, industrial controls, and telecommunications systems.

Key Features

  • High Efficiency: The PM211Z is built to maximize power efficiency, which is crucial for extending the battery life of portable devices and reducing heat dissipation in high-power applications.
  • Versatile Power Supply Options: It supports a wide input voltage range, making it suitable for various power supply configurations and ensuring compatibility with different types of batteries and adapters.
  • Advanced Power Control: With integrated features such as power-on reset, under-voltage lockout, and thermal shutdown, the PM211Z provides robust protection for the system it powers.
  • Compact Design: The IC's small footprint allows for its use in space-constrained applications without compromising performance.
  • Programmable Outputs: Multiple programmable outputs enable the PM211Z to manage different power rails efficiently, catering to the specific needs of the application.

Applications

The versatility of the PM211Z makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Industrial Control Systems
  • Telecommunication Infrastructure

Technical Specifications

The PM211Z boasts an impressive set of technical specifications that ensure its performance in demanding situations:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Specified by the manufacturer
  • Switching Frequency: Specified by the manufacturer
  • Package Type: Specified by the manufacturer

For detailed technical specifications, application notes, and support documents, customers are advised to consult the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess