EN
  • EN
  • DE

OP215AJ/883

Part No OP215AJ/883
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341063-OP215AJ/883
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP215AJ/883 CAD Model

Description

Analog Devices Inc. introduces the OP215AJ/883, a high-performance operational amplifier designed for a wide range of applications. This precision op-amp is part of the company's renowned series of integrated circuits that emphasize accuracy, reliability, and robustness. The OP215AJ/883 is characterized by its exceptional linearity and low noise, making it an ideal choice for high-fidelity audio applications, precision instrumentation, and control systems.

Key Features

  • High Precision: The OP215AJ/883 offers outstanding precision with low offset voltage and drift, ensuring accurate signal amplification in critical applications.
  • Low Noise: With its low noise characteristics, this operational amplifier is perfect for audio equipment and other sensitive electronic devices that require clean signal amplification.
  • Wide Bandwidth: The device provides a wide bandwidth without sacrificing stability, accommodating a variety of signal frequencies.
  • Stable Operation: It is designed for stability and reliability even under varying conditions, making it suitable for industrial and military applications where consistency is key.
  • Military Specifications: The OP215AJ/883 meets the stringent requirements of the 883 military specification, ensuring performance under harsh environments.

Applications

The versatility of the OP215AJ/883 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Precision data acquisition systems
  • High-quality audio equipment
  • Active filters and oscillators
  • Test and measurement instruments
  • Professional medical equipment
  • Military and aerospace electronics

Product Specifications

The OP215AJ/883 features a dual supply voltage ranging from ±4.5V to ±18V, and can also operate from a single supply with an input voltage range that includes ground. The operational amplifier comes in a hermetically sealed ceramic DIP (Dual In-line Package), ensuring durability and resistance to environmental factors.

Conclusion

With its combination of precision, low noise, and reliability, the OP215AJ/883 from Analog Devices Inc. stands out as a superior choice for engineers and designers who require the highest level of performance in their applications. Its compliance with military specifications further underscores its suitability for use in the most demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess