EN
  • EN
  • DE

S364/10/M

Part No S364/10/M
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 306703-S364/10/M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S364/10/M CAD Model

Description

The S364/10/M is a surge arrester from EPCOS (TDK), designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes or other transient events. This component is widely utilized in various applications, including telecommunications, power supplies, and industrial automation, where robust protection against overvoltage is crucial.

Applications:

  • Telecommunications Equipment: Protecting telephone lines, modems, and networking equipment from lightning surges.
  • Power Supplies: Safeguarding power supply units against voltage spikes originating from the AC mains.
  • Industrial Automation Systems: Protecting programmable logic controllers (PLCs), sensors, and other control equipment from transient voltages.
  • Medical Devices: Ensuring the reliability and safety of medical equipment by protecting against power surges.
  • Renewable Energy Systems: Protecting solar inverters, wind turbine controllers, and other components from lightning strikes and grid disturbances.

Features:

  • High Surge Current Capability: Capable of withstanding significant surge currents without failure, providing robust protection.
  • Low Clamping Voltage: Limits the voltage across the protected equipment to a safe level during surge events.
  • Fast Response Time: Reacts quickly to surge events, minimizing the duration of overvoltage stress on the protected equipment.
  • Compact Size: Allows for easy integration into a variety of electronic devices and systems with limited space.
  • RoHS Compliant: Meets environmental regulations, ensuring it does not contain hazardous substances.

Benefits:

  • Enhanced Equipment Reliability: Protecting electronic equipment from voltage surges significantly reduces the risk of damage and premature failure.
  • Minimized Downtime: Preventing surge-related damage helps minimize downtime and associated maintenance costs.
  • Improved Safety: Protecting equipment from overvoltage events enhances the safety of users and operators.
  • Compliance with Safety Standards: Using surge arresters aids in meeting relevant safety standards and regulations.
  • Cost-Effective Protection: Offers a cost-efficient means to protect valuable electronic equipment from costly damage due to surges.

In summary, the S364/10/M surge arrester from EPCOS (TDK) provides a reliable and efficient solution for safeguarding sensitive electronic equipment against damaging voltage surges. Its high surge current capacity, low clamping voltage, and rapid response time make it an ideal choice for a diverse range of applications where robust overvoltage protection is required. This component is specifically designed to enhance equipment reliability, minimize downtime, improve safety, ensure compliance with industry standards, and offer a cost-effective means of protecting valuable assets.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9861 $59.9583
8+ $16.3998 $131.1984
11+ $15.8870 $174.7570
16+ $15.3742 $245.9872
20+ $14.8625 $297.2500
27+ $13.3241 $359.7507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess