EN
  • EN
  • DE

MUX24FS

Part No MUX24FS
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC / Circuit IC Switch 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MUX24
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646009-MUX24FS
Ultra Librarian 3D Model Ultra Librarian MUX24FS CAD Model

Description

Introducing the MUX24FS from Analog Devices Inc.

The MUX24FS is a state-of-the-art analog multiplexer that brings a new level of performance and flexibility to your electronic designs. Manufactured by the renowned Analog Devices Inc., this device is engineered to cater to the needs of advanced signal processing applications that require high precision and reliability.

Key Features

  • 24-Channel Multiplexing: The MUX24FS offers an impressive 24 single-ended channels, providing extensive data acquisition capabilities for complex systems.
  • Low On-Resistance: With an exceptionally low on-resistance, this multiplexer ensures minimal signal attenuation, offering pristine signal fidelity for the most demanding applications.
  • Low Charge Injection: The design minimizes charge injection, allowing for accurate and stable measurements, crucial for precision instrumentation.
  • High Off-Isolation: High off-isolation prevents signal bleed-through between channels, ensuring that each channel is read accurately without interference from the others.
  • Single Supply Operation: The MUX24FS operates on a single 5V to 34V supply or a dual ±5V to ±20V supply, offering flexibility in various power environments.
  • Break-Before-Make Switching: This feature eliminates the possibility of momentary short circuits when switching between channels, protecting sensitive circuit components.

Applications

The MUX24FS is ideal for a range of applications, including:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Automatic test equipment

Technical Specifications

With its robust design, the MUX24FS offers technical specifications that meet the needs of the most critical tasks. It has an operating temperature range from -40°C to +85°C, ensuring reliable performance under various environmental conditions. The device is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Whether you're designing for industrial, medical, or any other precision-dependent field, the MUX24FS from Analog Devices Inc. offers the performance and reliability your projects demand. Its combination of high channel count, low on-resistance, and other premium features make it an indispensable part of your electronic design toolkit.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4640 $67.3200
11+ $11.0473 $121.5203
17+ $10.7022 $181.9374
23+ $10.3569 $238.2087
29+ $10.0117 $290.3393
39+ $8.9760 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess