EN
  • EN
  • DE
  • IT

CS4396-KSZ

Part No CS4396-KSZ
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 192K 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features DAC, Audio 24 b 192k I²S 28-SOIC
Manufacturer Cirrus Logic Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range -10°C ~ 70°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name CS4396
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916070-CS4396-KSZ
Ultra Librarian 3D Model Ultra Librarian CS4396-KSZ CAD Model

Description

The Cirrus Logic Inc. CS4396-KSZ is a 24-bit, 192 kHz DAC with an I²S interface.

  • Package: 28-SOIC (0.295", 7.50mm Width)
  • Device Status: obsolete device and is no longer in production
  • Operating Temperature: -10°C to 70°C
  • Supplied: tray package
  • Quantity per package: 27

You May Also Be Interested in

Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Texas Instruments
Lowest to $9.2602
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $7.3397
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $40.0268
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $36.6075
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $17.5631

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess