EN
  • EN
  • DE

MAX77734CENP+T

Part No MAX77734CENP+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201827-MAX77734CENP+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Series Smart Power Selector™
Package Tape & Reel (TR)
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Temperature
Ultra Librarian 3D Model Ultra Librarian MAX77734CENP+T CAD Model

Description

Product Overview: MAX77734CENP+T from Analog Devices Inc.

The MAX77734CENP+T is a highly integrated power management solution from Analog Devices Inc., designed to meet the demanding needs of compact and power-sensitive applications. This versatile IC is ideal for portable devices, wearables, and IoT products, where efficient power management is crucial for battery life and device performance.

Key Features

  • High-Efficiency Power Converters: The device includes a range of power converters that provide stable and efficient voltage regulation, ensuring consistent power delivery to various components of the system.
  • Multiple Output Configurations: It offers multiple output configurations, including LDOs (Low Dropout Regulators) and buck converters, allowing for flexible design options to meet specific application requirements.
  • Programmable Power Sequencing: With programmable power sequencing, the MAX77734CENP+T can control the power-up and power-down sequences of the system components to optimize performance and protect against potential damage from improper sequencing.
  • Integrated Battery Charger: An integrated battery charging circuit supports various battery chemistries, providing a complete power management solution for devices with rechargeable batteries.
  • Low Quiescent Current: The device features low quiescent current, which minimizes standby power consumption, thereby extending battery life in portable applications.
  • I²C Compatible: The inclusion of an I²C interface allows for digital communication and control, offering programmability and customization for specific use cases.

Applications

  • Smartphones and Tablets
  • Wearable Electronics
  • Wireless Earbuds and Headphones
  • Portable Gaming Devices
  • IoT Devices

The MAX77734CENP+T is available in a compact package, making it suitable for space-constrained designs without compromising on functionality. Analog Devices Inc.'s commitment to quality ensures that this power management IC delivers reliable performance for the sophisticated requirements of modern electronic devices.

With its combination of high integration, efficiency, and design flexibility, the MAX77734CENP+T stands out as a comprehensive power management solution for designers looking to enhance their products with superior power handling capabilities.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess