EN
  • EN
  • DE

LTM8067IY

Part No LTM8067IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-24V / Isolated Module DC DC Converter 1 Output 2.5 ~ 24V 450mA 2.8V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 40V
Voltage - Output 1 2.5 ~ 24V
Current - Output (Max) 450mA
Voltage - Isolation 2 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 38-BBGA Module
Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 38-BGA (11.25x9)
Base Product Number LTM8067
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM8067IY
Standard Package 168
Win Source Part Number 985841-LTM8067IY
Ultra Librarian 3D Model Ultra Librarian LTM8067IY CAD Model

Description

The LTM8067IY from Analog Devices Inc. is a versatile and robust micro-module (μModule) DC/DC converter with a wide input voltage range, offering a complete power management solution designed for a variety of applications. This highly efficient and reliable module integrates the inductor, power switches, and other critical components within a compact package, simplifying design and reducing time to market for engineers and product designers.

With an input voltage range of 3.1V to 40V, the LTM8067IY is capable of delivering an adjustable output voltage from 0.8V to 24V, which can be set by a single resistor. This flexibility makes it suitable for a broad array of uses, from automotive and industrial systems to medical devices and telecommunications equipment. The device can deliver up to 2.5A of continuous output current, ensuring sufficient power for demanding applications.

The LTM8067IY boasts impressive thermal performance due to its innovative Silent Switcher® architecture, which minimizes EMI emissions, making it an excellent choice for noise-sensitive environments. Additionally, its high efficiency helps to reduce power loss and heat generation, contributing to the longevity and reliability of the end product.

Protection features are a cornerstone of the LTM8067IY's design, offering overvoltage, overcurrent, and over-temperature protection, thereby safeguarding the module and connected components from potential damage. This ensures a safe operation under various conditions and enhances the overall durability of the system.

The package is a compact, low-profile surface-mount LGA (Land Grid Array) measuring just 9mm x 11.25mm x 4.92mm, which allows for easy integration into space-constrained applications without sacrificing performance.

In conclusion, the LTM8067IY from Analog Devices Inc. is a high-performance, easy-to-use DC/DC converter that combines flexibility, efficiency, and protection in a small form factor, making it an ideal solution for a wide range of power supply designs.

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1195 $54.2390
4+ $25.4030 $101.6120
7+ $24.5448 $171.8136
9+ $22.8284 $205.4556
12+ $21.9702 $263.6424
15+ $21.1120 $316.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess