EN
  • EN
  • DE

LTM8029MPY#PBF

Part No LTM8029MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description LTM8029 - 36VIN, 600mA Step-Down μModule (Power Module) Converter with 5μA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Height 3.302 mm
Length 11.176 mm
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Current 600 mA
Max Output Voltage 18 V
Min Input Voltage 4.5 V
Min Operating Temperature -55 °C
Min Output Voltage 1.2 V
Number of Outputs 1
Number of Pins 35
Operating Supply Current 5 µA
Output Current 600 mA
Output Type Adjustable
RoHS Compliant
Schedule B 8542390000, 8542390000
Voltage - Output 1 18 V
Width 6.35 mm
Win Source Part Number 976117-LTM8029MPY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8029MPY#PBF CAD Model

Description

Analog Devices Inc. LTM8029MPY#PBF Power Module

The LTM8029MPY#PBF is a high-performance DC/DC µModule (micromodule) converter from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This power module is specifically designed to cater to a wide range of applications, including industrial, automotive, and telecommunications systems that require efficient power conversion and management.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 5V to 36V, the LTM8029MPY#PBF is versatile and suitable for various power supply scenarios.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 24V, allowing for flexibility in matching the power requirements of different components or systems.
  • High Efficiency: With its advanced design, the module achieves high efficiency, which helps to reduce power loss and improve overall system performance.
  • High Temperature Operation: The LTM8029MPY#PBF is designed to operate reliably in high-temperature environments, making it suitable for industrial applications where thermal management is critical.
  • Compact Design: The micromodule form factor of the LTM8029MPY#PBF allows for a compact footprint on the PCB, saving valuable board space.
  • Integrated Components: It integrates the switching controller, power switches, inductor, and all support components, simplifying the design and reducing external component count.

Applications

The LTM8029MPY#PBF is ideal for a wide array of applications, such as:

  • Automotive battery regulation
  • Power distribution systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • Data acquisition systems

With its robust design and comprehensive feature set, the LTM8029MPY#PBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient power conversion solution. Its ease of use and integration capabilities make it a valuable component in simplifying complex power management tasks within electronic systems.

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-15V / Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 15V / Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 76V Input
Lowest to $56.3063
Vicor Corporation
DC DC CONVERTER 28V 150W / Isolated Module DC DC Converter 1 Output 28V 5.36A 180V - 375V Input
Need more? Email Us
Traco Power
Module DC-DC 12VIN 2-OUT 12V/-12V 0.416A/-0.416A 10W 6-Pin PDIP
Lowest to $84.9676
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 75W / Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 75V Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER +/-15V 5W / Enclosed AC DC Converters 2 Output 15V -15V 170mA, 170mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
Need more? Email Us
Texas Instruments
DC DC CONVERTER 3.3V 13A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 13A 10.8V - 13.2V Input
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess