EN
  • EN
  • DE

TS512MLK64V3N

Part No TS512MLK64V3N
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948711-TS512MLK64V3N
Series *
Ultra Librarian 3D Model Ultra Librarian TS512MLK64V3N CAD Model

Description

The Transcend TS512MLK64V3N is a 4GB DDR3 1333MHz CL9 SODIMM memory module designed for laptops and other small form-factor computers. It offers a reliable and cost-effective way to boost system performance and improve multitasking capabilities.

Applications:

  • Laptops: Primary application is in notebook computers to increase memory capacity.
  • Small Form Factor PCs: Suitable for mini-PCs and other space-constrained systems.
  • All-in-One Computers: Used in all-in-one computers to improve performance.

Features:

  • 4GB Capacity: Provides a 4GB memory capacity.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates.
  • 1333MHz Speed: Operates at a frequency of 1333MHz.
  • SODIMM Form Factor: Small Outline Dual Inline Memory Module (SODIMM) form factor.
  • CL9 Latency: Features a CAS latency of 9.
  • 1.5V Voltage: Operates at a standard 1.5V voltage.

Benefits:

  • Improved Laptop Performance: Enhances overall laptop performance by providing faster memory access.
  • Increased Multitasking: Allows for smoother multitasking between different applications.
  • Reduced Loading Times: Reduces loading times for applications and files.
  • Easy Installation: Simple to install in compatible laptops and small form-factor systems.
  • Reliable Operation: Provides stable and reliable performance for everyday computing tasks.

Additional Details:

The TS512MLK64V3N module complies with JEDEC standards for DDR3 memory, ensuring compatibility and reliability. The SODIMM form factor makes it ideal for portable devices and systems with limited space. The module is designed to improve the overall user experience by reducing lag and improving the responsiveness of applications.

It provides a cost-effective way to increase the memory capacity of a laptop or small form-factor computer, resulting in improved performance and productivity. Transcend is a reputable brand known for producing reliable memory products.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess