EN
  • EN
  • DE

1.5KE200A-T

Part No 1.5KE200A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 171VWM 274VC DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 171V
Voltage - Breakdown (Min) 190V
Voltage - Clamping (Max) @ Ipp 274V
Current - Peak Pulse (10/1000µs) 5.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number 1.5KE200
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 853478-1.5KE200A-T
Ultra Librarian 3D Model Ultra Librarian 1.5KE200A-T CAD Model

Description

1.5KE200A-T Transient Voltage Suppressor Diode by Diodes Incorporated

The 1.5KE200A-T is a robust transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated. This high-quality electronic component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance and lightning. With its unidirectional polarity, the 1.5KE200A-T is specifically tailored to offer a safeguarding solution for single-line applications.

Key Features

  • Peak Pulse Power Dissipation: The 1.5KE200A-T boasts an impressive peak pulse power dissipation of 1500W at 10/1000μs waveform, which ensures reliable performance during transient voltage spikes.
  • Breakdown Voltage: It has a stand-off voltage of 171V, with a minimum breakdown voltage of 190V, providing a wide margin for secure operation under surge conditions.
  • High Surge Capability: This TVS diode has been tested with surge capability up to its maximum clamping voltage, ensuring that it can handle significant surge events without failure.
  • Low Incremental Surge Resistance: The 1.5KE200A-T features a low incremental surge resistance, which helps to minimize the voltage drop across the diode when a surge occurs.
  • Operating Temperature Range: The device operates effectively over a broad temperature range from -55°C to +175°C, suitable for various challenging environments.
  • Package: Supplied in an axial-lead package, the 1.5KE200A-T is compatible with high-volume assembly lines and offers ease of integration into a wide array of circuit designs.

Applications

The 1.5KE200A-T is ideal for protecting voltage-sensitive components in a range of applications, including:

  • Industrial systems
  • Communication infrastructure
  • Power supply units
  • Automotive electronics
  • Consumer electronics

With its combination of high power dissipation, surge capability, and robust construction, the 1.5KE200A-T from Diodes Incorporated is a reliable choice for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

For detailed specifications, application notes, and safety instructions, customers are encouraged to review the official datasheet and product documentation available from Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3016 $58.8120
410+ $0.2822 $115.7020
640+ $0.2725 $174.4000
915+ $0.2529 $231.4035
1,190+ $0.2432 $289.4080
1,485+ $0.2335 $346.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess