EN
  • EN
  • DE

LTM4680IY

Part No LTM4680IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.5-3.3V 0.5-3.3V / Non-Isolated PoL Module DC DC Converter 2 Output 0.5 ~ 3.3V 0.5 ~ 3.3V 30A, 30A 4.5V - 16V Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output 1 0.5 ~ 3.3V
Voltage - Output 2 0.5 ~ 3.3V
Current - Output (Max) 30A, 30A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 90%
Mounting SMD (SMT)
Package / Case 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.32" H (16.0mm x 16.0mm x 8.1mm)
Supplier Device Package 144-BGA (16x16)
Base Product Number LTM4680
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-LTM4680IY
Standard Package 84
Win Source Part Number 1015628-LTM4680IY
Ultra Librarian 3D Model Ultra Librarian LTM4680IY CAD Model

Description

The LTM4680IY is a marvel of power management technology, brought to you by the renowned leaders in the field, Analog Devices Inc. This compact, ultrathin dual 10A or single 20A step-down DC/DC µModule (micromodule) regulator stands at the forefront of the industry, delivering exceptional performance in a minimal footprint.

Key Features:

  • High Efficiency: The LTM4680IY is designed to optimize power conversion efficiency, reducing heat and the need for additional heat sinking.
  • Versatility: With its dual 10A or single 20A output capabilities, the LTM4680IY is flexible enough to accommodate a variety of power needs within your system.
  • Space-Saving Design: Its ultrathin profile makes it an ideal choice for systems where space is at a premium, without compromising on power or performance.
  • Advanced Packaging: The device comes in a BGA package that enhances thermal performance and is easy to integrate into your designs.
  • Integrated Functionality: The LTM4680IY includes onboard switching controllers, power FETs, inductors and support components, streamlining the design process.

Applications:

Designed to meet the rigorous demands of today’s high-performance electronics, the LTM4680IY is ideal for a wide range of applications, including:

  • Datacom and Telecom Systems
  • FPGAs, ASICs, and Microprocessors
  • Medical and Industrial Equipment
  • Test and Measurement Devices

Technical Specifications:

  • Input Voltage Range: 4.5V to 17V
  • Output Voltage Range: 0.5V to 3.3V
  • Operating Temperature Range: -40°C to 125°C
  • Package: LGA (144-Ball)

With the LTM4680IY, Analog Devices Inc. continues to set the standard for integrated power solutions. Its exceptional power density, efficiency, and ease of use make it an indispensable component for cutting-edge electronic systems. Trust in the LTM4680IY to power your next innovation with reliability and precision.

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.6418 $89.6418
2+ $83.3732 $166.7464
3+ $80.2389 $240.7167
4+ $77.1045 $308.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 872 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess