EN
  • EN
  • DE

IXYT85N120A4HV

Part No IXYT85N120A4HV
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT GENX4 1200V 85A TO268HV / IGBT PT 1200 V 300 A 1150 W Surface Mount TO-268HV (IXYT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Package Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 300 A
Current - Collector Pulsed (Icm) 520 A
Vce(on) (Max) @ Vge, Ic 1.8V @ 15V, 85A
Power - Max 1150 W
Switching Energy 4.9mJ (on) , 8.3mJ (off)
Input Type Standard
Gate Charge 200 nC
Td (on/off) @ 25°C 40ns/400ns
Test Condition 600V, 60A, 5Ohm, 15V
Reverse Recovery Time (trr) 40 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package TO-268HV (IXYT)
Base Product Number IXYT85
Standard Package 30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1351394-IXYT85N120A4HV
Ultra Librarian 3D Model Ultra Librarian IXYT85N120A4HV CAD Model

Description

The IXYT85N120A4HV is a single IGBT transistor from IXYS.

  • Voltage - Collector Emitter Breakdown (Max): 1200V
  • Current - Collector (Ic) (Max): 300A
  • Package / Case: TO-268-3, D²Pak
  • Mounting Type: Surface Mount
  • Power - Max: 1150W
  • Switching Energy: 4.9mJ (On), 8.3mJ (Off)
  • Gate Charge: 200nC
  • Input Capacitance: Not Specified
  • Reverse Recovery Time (Trr): 40ns
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess