EN
  • EN
  • DE

LMK61A2-100M00SIAR

Part No LMK61A2-100M00SIAR
Manufacturer Texas Instruments
Catalog Oscillators
Description SILICONE OSC XO 100.0000MHZ LVDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Texas Instruments
Category Crystals, Oscillators, Resonators Oscillators
Packaging  Tape & Reel (TR)
Part Status Active
Frequency 100 MHz
Function Enable/Disable
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-SMD Module
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.045" (1.15mm)
Win Source Part Number WS1221026-LMK61A2-100M00SIAR
Ultra Librarian 3D Model Ultra Librarian LMK61A2-100M00SIAR CAD Model

Description

The LMK61XX is an ultra-low jitter oscillator that generates a commonly used reference clock. The device is pre-programmed in factory to support any reference clock frequency; supported output formats are LVPECL up to 1 GHz, LVDS up to 900 MHz, and HCSL up to 400 MHz. Internal power conditioning provide excellent power supply ripple rejection (PSRR), reducing the cost and complexity of the power delivery network. The device operates from a single 3.3 V ± 5% supply.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5995 $54.3980
9+ $11.1585 $100.4265
14+ $10.8098 $151.3372
20+ $10.4611 $209.2220
25+ $10.1124 $252.8100
34+ $9.0663 $308.2542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess