EN
  • EN
  • DE

LTM2889HY-3#PBF

Part No LTM2889HY-3#PBF
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC TRANSCEIVER ISOL 32BGA / Transceiver, Isolated 32-BGA (15x11.25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type Transceiver, Isolated
Applications CAN, DeviceNet, Industrial
Mounting Type Surface Mount
Package / Case 32-BBGA Module
Supplier Device Package 32-BGA (15x11.25)
Base Product Number LTM2889
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880127-LTM2889HY-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2889HY-3#PBF CAD Model

Description

Product Overview: LTM2889HY-3#PBF from Analog Devices Inc.

The LTM2889HY-3#PBF is a top-of-the-line isolated μModule transceiver from Analog Devices Inc., designed to provide robust communication with integrated power isolation. This product is a key component for applications requiring reliable data transmission while maintaining electrical isolation to protect sensitive circuitry and for safety-related purposes.

Key Features

  • Galvanic Isolation: The LTM2889HY-3#PBF features robust galvanic isolation, rated at 2500VRMS for 1 minute per UL 1577, which is essential for breaking ground loops and allowing for large common mode voltage variations.
  • Integrated Power: It includes an integrated, isolated DC/DC converter that provides power to the transceiver and the isolated side of the application, simplifying design and reducing external component requirements.
  • High-Speed Operation: This transceiver supports high-speed data rates, making it suitable for fast communication protocols and ensuring efficient data transfer in your system.
  • Robust ESD Protection: The device is equipped with ESD protection circuitry, ensuring resilience against electrostatic discharges and enhancing the durability of your application.
  • Wide Temperature Range: With an operational temperature range from -40°C to +105°C, the LTM2889HY-3#PBF is designed to perform reliably in a variety of harsh environments.

Applications

The LTM2889HY-3#PBF is ideal for a broad range of applications where isolation is critical, such as:

  • Industrial field buses
  • Medical equipment
  • Test equipment
  • Electrically noisy environments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTM2889HY-3#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for your critical applications.

Environmental Compliance

The LTM2889HY-3#PBF is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

With its advanced features and robust design, the LTM2889HY-3#PBF from Analog Devices Inc. is the perfect solution for your high-isolation communication needs, providing both safety and performance in a compact, integrated package.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3112 $56.6224
5+ $23.2297 $116.1485
7+ $22.5038 $157.5266
10+ $21.7778 $217.7780
12+ $21.0519 $252.6228
16+ $18.8741 $301.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess