EN
  • EN
  • DE

LTC6994IS6-2#TRPBF

Part No LTC6994IS6-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Delay Line IC 8 Tap
Manufacturer Analog Devices Inc.
Series TimerBlox®
Package Reel - TR
Family Name LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6994IS6-2#TRPBFDKR, LTC6994IS6-2#TRPBFTR, LTC6994IS6-2#TRPBFCT, LTC6994IS6-2#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880070-LTC6994IS6-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994IS6-2#TRPBF CAD Model

Description

Product Overview: LTC6994IS6-2#TRPBF

The LTC6994IS6-2#TRPBF is a high-performance, precision programmable delay timer from Analog Devices Inc., designed to provide a reliable timing solution for a wide range of applications. This compact device is part of the TimerBlox® family, which is known for its ease of use and versatility in timing tasks.

Key Features

  • Programmable Delay Range: The LTC6994 provides a wide delay range that can be programmed from 1μs up to 33.6 seconds, allowing it to be tailored to specific timing requirements.
  • High Accuracy: It offers excellent delay accuracy and stability, ensuring precise timing for critical applications.
  • Low Power Consumption: This device is designed with power efficiency in mind, making it ideal for battery-operated and portable applications.
  • Single Resistor Set Delay: The delay time is easily set with a single external resistor, which simplifies the design and reduces component count.
  • CMOS Output Driver: The output driver is CMOS, which provides a robust and reliable signal that can interface with various logic levels.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.25V to 5.5V, accommodating a variety of power sources.

Applications

The LTC6994IS6-2#TRPBF is suitable for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication systems
  • Data acquisition systems
  • Portable and battery-powered devices

Package and Quality

This device is offered in a compact SOT-23 package, which is ideal for space-constrained applications. The LTC6994IS6-2#TRPBF is also characterized for operation from -40°C to 125°C, ensuring reliable performance in harsh environments. Analog Devices Inc. is committed to high standards of quality, making this timer a dependable choice for precision timing solutions.

With its combination of programmability, precision, and low power consumption, the LTC6994IS6-2#TRPBF from Analog Devices Inc. is a smart choice for designers looking for a versatile and reliable timing component.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $22.7015
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3629 $50.9032
20+ $5.2208 $104.4160
30+ $5.0577 $151.7310
41+ $4.8945 $200.6745
53+ $4.7314 $250.7642
71+ $4.2419 $301.1749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess