EN
  • EN
  • DE

LTC6994IS6-2#TRMPBF

Part No LTC6994IS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6994IS6-2#TRMPBFCT,LTC6994IS6-2#TRMPBF-ND,LTC6994IS6-2#TRMPBFTR,LTC6994IS6-2#TRMPBFDKR
Standard Package 500
Win Source Part Number 1021602-LTC6994IS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994IS6-2#TRMPBF CAD Model

Description

The LTC6994IS6-2#TRMPBF is a versatile timer from Analog Devices Inc., designed to provide a range of timing functions for various applications. This monolithic, programmable delay block is part of the TimerBlox® series, which is known for its simplicity, flexibility, and precision. The LTC6994IS6-2#TRMPBF is specifically tailored to manage timing tasks such as pulse delay, pulse generation, pulse width modulation, and frequency division.

Key Features

  • Programmable Delay or Pulse Width: The LTC6994IS6-2#TRMPBF offers a programmable delay range from 1μs to 33.6 seconds, allowing users to fine-tune the timing to meet their specific requirements.
  • CMOS Output Driver: This product features a robust CMOS output driver that can source or sink up to 20mA, which is suitable for driving a wide range of load types.
  • Low Supply Voltage: It operates on a supply voltage ranging from 2.25V to 5.5V, making it compatible with various power supply levels and ideal for battery-powered applications.
  • High Accuracy: With a timing accuracy of ±1%, the LTC6994IS6-2#TRMPBF ensures precise control over timing functions, which is crucial for critical applications.
  • Temperature Stability: The device maintains its performance across a wide temperature range, from -40°C to 125°C, providing reliable operation under varying environmental conditions.

Applications

The LTC6994IS6-2#TRMPBF is suitable for a myriad of applications across different sectors. It is an ideal choice for use in:

  • Industrial control systems
  • Automotive electronics
  • Communication systems
  • Consumer electronics
  • Precision timing applications

Package and Quality

Encased in a compact SOT-23 package, the LTC6994IS6-2#TRMPBF is designed to occupy minimal board space while delivering its robust functionality. The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that this timer meets stringent quality and reliability standards, making it a dependable component for your timing solutions.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5879 $51.5274
15+ $7.0465 $105.6975
22+ $6.8263 $150.1786
31+ $6.6061 $204.7891
40+ $6.3859 $255.4360
53+ $5.7253 $303.4409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess