The R5F3640DDFA-UEPG is a microcontroller from Renesas Electronics America. It's part of the R32C/100 Series, designed for efficient performance and featuring integrated peripherals, making it suitable for various embedded applications.
Applications:
- Industrial automation
- Motor controllers
- Consumer electronics
- Power management systems
- Building automation
Features:
- R32C CPU core: High-performance processing unit.
- Flash memory: On-chip flash memory for storing program code.
- SRAM: Integrated SRAM for data storage during operation.
- Timers: Multiple timer channels for PWM generation, input capture, and output compare functions.
- Serial communication: UART, SPI, and I2C interfaces for communication with other devices.
- A/D converter: Analog-to-digital converter for interfacing with analog sensors.
- GPIO: General-purpose input/output pins for flexible interfacing.
- Low power modes: Designed for low power consumption in battery-powered applications.
Benefits:
- High performance: Provides sufficient processing power for real-time control tasks.
- Integrated peripherals: Reduces the need for external components, simplifying design.
- Versatile communication: Supports multiple communication protocols for flexible connectivity.
- Low power operation: Maximizes battery life in portable devices.
- Reliable operation: Designed for robust performance in industrial environments.
Additional Details:
The R5F3640DDFA-UEPG typically operates within a voltage range of 3V to 5.5V and offers a wide operating temperature range. It also features interrupt controllers to manage real-time events efficiently. The package options may vary, including QFP and LQFP packages. Includes a watchdog timer to ensure reliability. This microcontroller is ideal for applications requiring a balance of processing power, low power consumption, and flexible connectivity.