EN
  • EN
  • DE

LT3474EFE-1#PBF

Part No LT3474EFE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description LED Driver 1 Segment 4000uA Supply Current Automotive 16-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 2 MHz
High Level Output Current 100 µA
Lead Free Yes
Low Level Output Current 100 µA
Max Input Voltage 36 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 36 V
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Number of Outputs 1
Number of Pins 16
Number of Segments 1
Output Current 1 A
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 500 kHz
Win Source Part Number 1071634-LT3474EFE-1#PBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3474EFE-1#PBF CAD Model

Description

Product Overview: LT3474EFE-1#PBF

The LT3474EFE-1#PBF is a highly efficient, compact, and versatile DC/DC converter from Analog Devices Inc., designed specifically to drive LEDs. This product stands out in the market for its ability to cater to a wide range of applications, from automotive and industrial lighting to display backlighting. With its small footprint and integrated features, the LT3474EFE-1#PBF is an excellent choice for designers looking to optimize their lighting solutions.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4V to 36V, making it suitable for a variety of power supplies and able to withstand voltage surges that are common in automotive applications.
  • Internal 1.5A Switch: The LT3474EFE-1#PBF includes an internal 1.5A, 40V switch, which provides ample current for driving multiple LEDs in series, ensuring consistent brightness and performance.
  • Adjustable Frequency: With an adjustable switching frequency from 200kHz to 2MHz, designers have the flexibility to optimize the converter for efficiency or to use smaller, lower-cost components.
  • PWM Dimming: The device supports PWM dimming, offering precise control over LED brightness and enabling advanced lighting effects or power-saving modes.
  • Thermal Protection: The LT3474EFE-1#PBF is equipped with thermal protection to safeguard the device and the LEDs from overheating, thus extending their operational lifespan.
  • Open LED Protection: The converter also features open LED protection, which prevents damage to the driver circuit if the LED string is disconnected or an LED fails open.

Applications

  • Automotive and Industrial Lighting
  • Display Backlighting
  • General Purpose LED Illumination
  • Portable Lighting
  • Architectural Detail Lighting

With its robust feature set and flexible design, the LT3474EFE-1#PBF from Analog Devices Inc. is a highly capable LED driver that can meet the needs of a wide array of lighting applications. Its ability to deliver consistent, high-quality light output while ensuring the protection and longevity of the lighting system makes it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess