EN
  • EN
  • DE

74AHC1G126GW/C4125

Part No 74AHC1G126GW/C4125
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, AHC/VHC/H/U/V SERIES / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Base Product Number 74AHC1G126
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381154-74AHC1G126GW/C4125
Ultra Librarian 3D Model Ultra Librarian 74AHC1G126GW/C4125 CAD Model

Description

The 74AHC1G126GW/C4125 is a high-performance, single-bit buffer/line driver with 3-state output from NXP Semiconductors. Designed to operate from a 2 V to 5.5 V power supply, this device is part of the 74AHC family, which is renowned for its high-speed and low-power consumption characteristics. This makes the 74AHC1G126GW/C4125 an ideal choice for interfacing with high-speed logic systems.

Key Features

  • High-Speed Performance: With its AHC (Advanced High-speed CMOS) technology, the 74AHC1G126GW/C4125 can operate at very high speeds while maintaining low power consumption.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 2 V to 5.5 V, making it versatile for various logic level applications.
  • 3-State Output: The inclusion of a 3-state output enables the buffer to be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is useful in bus-oriented systems.
  • Low Power Dissipation: It has an ICC of zero when the output is disabled and VIN ranges from VCC to GND.
  • Latch-up Performance: This device exceeds 100 mA per JESD 78, Class II, ensuring reliable performance in real-world conditions.
  • ESD Protection: The 74AHC1G126GW/C4125 features ESD protection exceeding JESD 22, ensuring the device remains robust against electrostatic discharges.

Applications

The 74AHC1G126GW/C4125 is typically used in a wide range of applications including:

  • Bus line driving
  • Memory address driving
  • Buffering for data transmission lines
  • Control logic

Package Information

The device is offered in a TSSOP5 (SOT353) package, which is designed for space-saving on PCBs, without compromising on performance and reliability. The compact package makes the 74AHC1G126GW/C4125 suitable for the increasingly miniaturized electronic assemblies found in modern applications.

Quality and Reliability

NXP Semiconductors is committed to high standards of quality and reliability. The 74AHC1G126GW/C4125 is manufactured to meet the stringent requirements expected of all NXP products, providing designers with confidence in system stability and longevity.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess