EN
  • EN
  • DE

LTC6993IS6-2#TRMPBF

Part No LTC6993IS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6  /  Monostable Multivibrator 11 ns TSOT-23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6993IS6-2#TRMPBF-ND,LTC6993IS6-2#TRMPBFCT-ND,505-LTC6993IS6-2#TRMPBFTR,LTC6993IS6-2#TRMPBFTR,LTC6993IS6-2#TRMPBFTR-ND,505-LTC6993IS6-2#TRMPBFDKR,-2735-LTC6993IS6-2#TRMPBFCT,505-LTC6993IS6-2#TRMPBFCT,-2735-LTC6993IS6-2#TRMPBFDKR,LTC6993IS6-2#TRMPBFDKR,LTC6993IS6-2#TRMPBFCT,LTC6993IS6-2#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1072664-LTC6993IS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993IS6-2#TRMPBF CAD Model

Description

Product Overview: LTC6993IS6-2#TRMPBF

The LTC6993IS6-2#TRMPBF is a remarkable timer device from Analog Devices Inc., part of their TimerBlox® series. This product is designed to offer precision timing capabilities, ranging from microseconds to hours, making it a versatile component for a wide array of applications. The LTC6993IS6-2#TRMPBF is noteworthy for its ease of use, requiring minimal external components to create a complete timing solution.

Key Features

  • Configurability: The LTC6993 can be configured with a single resistor, which sets the time period for the timer's delay or pulse width. This allows for precise control over timing functions without the need for complex programming or multiple components.
  • Voltage Range: It operates over a supply voltage range of 2.25V to 5.5V, making it suitable for various power environments, from battery-operated devices to industrial systems.
  • Frequency Accuracy: The device offers a highly accurate frequency division with a 0.1% initial accuracy and a 1.5% temperature stability, ensuring reliable performance across different operating conditions.
  • Output Drive: With a CMOS output driver capable of sourcing or sinking up to 20mA, the LTC6993IS6-2#TRMPBF can directly drive a load or interface with other digital components without additional buffering.
  • Temperature Range: This timer device is operational over a temperature range of -40°C to 125°C, making it suitable for harsh environments and demanding applications.
  • Packaging: Housed in a compact SOT-23 package, the LTC6993IS6-2#TRMPBF is space-efficient, enabling its use in space-constrained applications.

Applications

The LTC6993IS6-2#TRMPBF is ideal for a variety of applications that require precise timing, such as:

  • Pulse generation
  • Time delay generation
  • Frequency division
  • Capacitive discharge ignition systems
  • System wake-up timers
  • Watchdog timers

In summary, the LTC6993IS6-2#TRMPBF from Analog Devices Inc. is a highly flexible and reliable timer component that offers precision, ease of use, and robust performance for designers looking to implement timing functions in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3563 $51.4941
17+ $6.0359 $102.6103
26+ $5.8473 $152.0298
36+ $5.6587 $203.7132
46+ $5.4701 $251.6246
62+ $4.9042 $304.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,617 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess