EN
  • EN
  • DE

ADCMP605BCPZ-R7

Part No ADCMP605BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply LVDS Comparators | IC COMP LVDS 1CHAN 12-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type with Latch
Number of Elements 1
Output Type Complementary, LVDS, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 3V
Current - Input Bias (Maximum) 5μA at 3V
Current - Output 50mA
Current - Quiescent (Maximum) 3mA
CMRR, PSRR 50dB CMRR, 50dB PSRR
Propagation Delay (Maximum) 3ns
Hysteresis 100μV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 12-WFQFN Exposed Pad, CSP
Mounting Style SMD
Supplier Device Package 12-LFCSP-WQ (3x3)
Family Part Number ADCMP605
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139935-ADCMP605BCPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP605BCPZ-R7 CAD Model

Description

The ADCMP605BCPZ-R7 is a high-speed comparator from Analog Devices Inc., renowned for its precision and performance in a wide range of applications. This comparator is designed to provide fast, accurate voltage level detection, making it an ideal choice for systems that require quick response times and reliable operation.

Key Features

  • Fast Propagation Delay: With a propagation delay typically under 700 ps, the ADCMP605BCPZ-R7 ensures rapid signal processing, which is crucial for high-speed applications.
  • Low Input Offset Voltage: The device offers a low input offset voltage, which enhances the accuracy of the comparison process.
  • PECL/LVPECL Compatible: Its compatibility with Positive Emitter-Coupled Logic (PECL) and Low Voltage Positive Emitter-Coupled Logic (LVPECL) standards allows easy integration into existing systems.
  • Wide Supply Voltage Range: The ADCMP605BCPZ-R7 operates over a wide supply voltage range, accommodating various system requirements.
  • Latch Function: It includes a latch function that allows the user to hold the output state, providing additional control and flexibility in signal processing.
  • Adjustable Hysteresis: Users can adjust the hysteresis to optimize performance based on the noise characteristics of the input signal.

Applications

The versatility of the ADCMP605BCPZ-R7 makes it suitable for a multitude of applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • Time-of-flight systems
  • High-speed sampling circuits

Package and Quality

The ADCMP605BCPZ-R7 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for high-density mounting. Analog Devices Inc. ensures that their products meet rigorous quality standards, and this comparator is no exception, providing reliable performance even under challenging conditions.

Conclusion

For designers looking for a high-speed comparator that offers precision, flexibility, and reliability, the ADCMP605BCPZ-R7 from Analog Devices Inc. is an excellent choice. Its robust feature set and compatibility with various logic standards make it a versatile component for any high-speed signal processing application.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3095 $58.1665
15+ $6.8180 $102.2700
23+ $6.6050 $151.9150
32+ $6.3919 $204.5408
41+ $6.1789 $253.3349
55+ $5.5397 $304.6835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess