EN
  • EN
  • DE

LTC4314IUDC#PBF

Part No LTC4314IUDC#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER I2C HOTSWAP 20QFN  /  Buffer, Multiplexer 1 x 1:4 Channel 400kHz 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tube
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Capacitance - Input 20 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 7.3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC4314
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4314IUDC#PBF,LTC4314IUDCPBF
Standard Package 91
Win Source Part Number 1072535-LTC4314IUDC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4314IUDC#PBF CAD Model

Description

Product Overview: LTC4314IUDC#PBF

The LTC4314IUDC#PBF is a robust I²C and SMBus buffer device from Analog Devices Inc. that enhances the capabilities of bus systems for a variety of applications. This product is designed to provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines, allowing extension of the I²C bus size beyond its traditional distance and device limits. With its strong drive capability, it can drive more I²C devices or extend the bus length over longer distances.

Key Features

  • Hot-Swappable: The LTC4314IUDC#PBF allows devices to be inserted into or removed from a live backplane without disrupting the bus, making it ideal for complex systems that require flexibility and minimal downtime.
  • Level Translation: It supports level translation between 1.8V, 2.5V, 3.3V, or 5V buses, which allows for communication between devices operating at different logic levels, enhancing compatibility among various components in a system.
  • High Noise Margin: The device features built-in rise time accelerators that offer a high noise margin, ensuring reliable communication even in electrically noisy environments.
  • Preventing Data Corruption: The LTC4314IUDC#PBF is designed to prevent SDA and SCL corruption during live board insertion and removal in hot-swappable environments.
  • Capacitance Buffering: It can support bus capacitance of up to 3000pF, significantly increasing the total capacitance that can be driven on the bus.

Applications

  • Data centers and server farms
  • AdvancedTCA and MicroTCA systems
  • Industrial control systems
  • Automotive systems
  • Networking equipment

The LTC4314IUDC#PBF is available in a 12-lead QFN package and is specified for operation from -40°C to +85°C, making it suitable for industrial applications. Its small form factor and low power consumption make it an excellent choice for compact and energy-efficient designs. With the reputation of Analog Devices Inc. for high-quality and reliable components, the LTC4314IUDC#PBF stands out as a versatile solution for enhancing and protecting I²C communication in complex electronic systems.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1514 $60.4542
7+ $16.5345 $115.7415
10+ $16.0178 $160.1780
13+ $15.5011 $201.5143
17+ $14.9844 $254.7348
23+ $13.4343 $308.9889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess