EN
  • EN
  • DE

LTC6993HS6-2#TRMPBF

Part No LTC6993HS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6993HS6-2#TRMPBFTR,LTC6993HS6-2#TRMPBFTR,LTC6993HS6-2#TRMPBFDKR,505-LTC6993HS6-2#TRMPBFTR,LTC6993HS6-2#TRMPBF-ND,LTC6993HS6-2#TRMPBFCT-ND,LTC6993HS6-2#TRMPBFCT,LTC6993HS6-2#TRMPBFTR-ND,505-LTC6993HS6-2#TRMPBFCT,-2735-LTC6993HS6-2#TRMPBFDKR,-2735-LTC6993HS6-2#TRMPBFTR-ND,-2735-LTC6993HS6-2#TRMPBFCT,LTC6993HS6-2#TRMPBFDKR-ND,505-LTC6993HS6-2#TRMPBFDKR
Standard Package 500
Win Source Part Number 1206082-LTC6993HS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993HS6-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6993HS6-2#TRMPBF TimerBlox

The LTC6993HS6-2#TRMPBF is a versatile TimerBlox device from Analog Devices Inc., designed to provide precision timing capabilities within a compact and robust package. This highly reliable component is part of the TimerBlox series, which is known for delivering a combination of ease-of-use with a small footprint, making it an ideal solution for a wide range of timing applications.

At the heart of the LTC6993HS6-2#TRMPBF is a programmable monostable multivibrator (one-shot) timer that can be configured with an external resistor. This feature allows users to set precise delay times from 1µs to 33.6 seconds. Its output is a single, clean pulse for each trigger event, ensuring consistent performance for critical timing functions.

The device operates over a supply voltage range of 2.25V to 5.5V, making it suitable for a variety of power environments, from battery-operated systems to industrial applications. It is characterized by its low power consumption, drawing only 55µA at 3.3V, which is particularly beneficial for portable and low power devices.

Additionally, the LTC6993HS6-2#TRMPBF is designed to be resilient in challenging environments, featuring a temperature range of -40°C to 125°C. This ensures stable operation across diverse conditions, making it a reliable choice for outdoor and automotive applications, as well as for industrial machinery that may be exposed to extreme temperatures.

For ease of integration into existing designs, the LTC6993HS6-2#TRMPBF is offered in a compact SOT-23 package. Its small size enables designers to save valuable board space while still achieving the desired timing functions. The device also includes an internal fixed burst mode timer, allowing for the creation of pulse trains—a feature that can be particularly useful in signal processing and PWM applications.

Overall, the LTC6993HS6-2#TRMPBF from Analog Devices Inc. is a highly flexible and precise timing solution that combines compact size, low power consumption, and robust performance, making it an excellent choice for designers looking to add reliable timing functions to their electronic projects.

You May Also Be Interested in

Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0968 $54.8712
20+ $5.0025 $100.0500
31+ $4.8462 $150.2322
43+ $4.6898 $201.6614
56+ $4.5335 $253.8760
74+ $4.0645 $300.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,490 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess