EN
  • EN
  • DE

AM29F800BB-120SI(SPANSION)

Part No AM29F800BB-120SI(SPANSION)
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (0 - A)
Description NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 120ns 44-Pin SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542320070, 8542320070
Win Source Part Number 1221156-AM29F800BB-120SI(SPANSION)
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F800BB-120SI(SPANSION) CAD Model

Description

The AM29F800BB-120SI from Cypress Semiconductor Corp (now Infineon Technologies) is a 8 Mbit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Sector Erase Flash Memory. This device is designed to offer a flexible and cost-effective solution for applications requiring high-density storage. The AM29F800BB combines proven CMOS technology with advanced memory management features.

Applications

  • Embedded systems: Suitable for storing firmware, boot code, and configuration data in embedded systems.
  • Networking equipment: Used in routers, switches, and other networking devices for storing system software and configurations.
  • Industrial control systems: Found in programmable logic controllers (PLCs) and other industrial automation equipment for storing control programs and data.
  • Consumer electronics: Can be integrated into devices like set-top boxes, digital cameras, and gaming consoles for storing firmware and application code.
  • Automotive systems: Utilized in automotive electronics such as engine control units (ECUs) and infotainment systems for storing critical software and data.

Features

  • 5.0 V Read/Write/Erase: Operates with a single 5.0 V power supply for read, write, and erase operations.
  • Sector Erase Architecture: Supports sector erase operations, allowing individual memory blocks to be erased without affecting other data.
  • Unlock Bypass Program and Erase Support: Simplifies programming and erasing operations, enhancing efficiency.
  • CFI (Common Flash Interface): Provides device-specific information, allowing host systems to easily identify and manage the flash memory.
  • Fast Sector Erase Times: Offers quick sector erase times, reducing programming and maintenance downtimes.
  • Top or Bottom Boot Block Configurations Available: Flexible boot block options to support different system architectures.
  • 120 ns Access Time: Provides fast access times for efficient data retrieval.

Benefits

  • High Density Storage: Provides ample storage capacity for code and data in embedded systems.
  • Cost-Effective Solution: Offers a balance of performance and cost for various applications.
  • Reliable Performance: Ensures data integrity and longevity in demanding environments.
  • Simplified Integration: Easy to integrate into existing systems with minimal hardware and software changes.
  • Reduced System Cost: Can lower system costs by minimizing the need for external components.
  • Fast Programming: Reduces the time needed for programming and firmware updates.

Additional Details

The AM29F800BB-120SI is available in a 48-pin TSOP package. It supports various programming algorithms to ensure compatibility with different development tools and programming environments. The device is designed to operate over an industrial temperature range, ensuring reliable operation in harsh conditions. This flash memory is a non-volatile storage solution, meaning that it retains its data even when power is removed. With its combination of density, speed, and reliability, the AM29F800BB-120SI is a great choice for many embedded systems.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Linear Technology
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess