EN
  • EN
  • DE

INTEL BRACKET-QLE2660-HP - High profile bracket - QLE2660/00Y3337

Part No INTEL BRACKET-QLE2660-HP - High profile bracket - QLE2660/00Y3337
Manufacturer Intel
Catalog Spare Parts
Description High profile bracket - QLE2660/00Y3337
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1424052-INTEL BRACKET-QLE2660-HP - High profile bracket - QLE2660/00Y3337
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL BRACKET-QLE2660-HP - High profile bracket - QLE2660/00Y3337 CAD Model

Description

The INTEL BRACKET-QLE2660-HP is a high-profile bracket engineered to facilitate the installation of QLE2660/00Y3337 interface cards in a full-sized slot within servers or workstations. This high-profile bracket is an essential component for anyone aiming to ensure a reliable and secure mounting solution for their networking hardware. Constructed from durable materials, it provides a level of protection against physical stress, thereby enhancing the lifespan of the mounted device. The design of the INTEL BRACKET-QLE2660-HP supports optimal airflow and cooling, which is critical in maintaining system performance and stability. Besides its primary function of physical hardware support, this bracket also assists in maintaining cleaner cable management within the system chassis. Users will find the installation process straightforward, with no special knowledge or tools required, making it user-friendly for both professionals and hobbyists. This bracket is indispensable for individuals or organizations that prioritize the integrity and performance of their QLE2660/00Y3337 installations, offering peace of mind through enhanced security and compatibility.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU NECAD-7270H-BL - Multi Format SATA DVD Writer Sony Optiarc AD-7270H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGH40N-BL - Multi Format SATA DVD Writer Hitachi LG GH40N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40137292 - Front IO Board
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40098548 - Power Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU CODEEX-TAKEOUT - Codeex-Takeout
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM module for FBU on PRAID EP420i/e
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3787-R1 - LTO6-HH Ultrium SAS Streamer (IBM)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess