EN
  • EN
  • DE

LTC6992IS6-1#TRMPBF

Part No LTC6992IS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Type Oscillator, Silicon
Frequency 3.81Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 365 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting SMD (SMT)
Base Product Number LTC6992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6992IS6-1#TRMPBFDKR,LTC6992IS6-1#TRMPBFCT,LTC6992IS6-1#TRMPBFDKR-ND,LTC6992IS6-1#TRMPBFTR,-2735-LTC6992IS6-1#TRMPBFCT,505-LTC6992IS6-1#TRMPBFTR,LTC6992IS61TRMPBF,-2735-LTC6992IS6-1#TRMPBFDKR,-2735-LTC6992IS6-1#TRMPBFTR,LTC6992IS6-1#TRMPBFTR-ND,505-LTC6992IS6-1#TRMPBFDKR,505-LTC6992IS6-1#TRMPBFCT,LTC6992IS6-1#TRMPBFCT-ND
Standard Package 500
Win Source Part Number 973844-LTC6992IS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992IS6-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6992IS6-1#TRMPBF TimerBlox® Voltage-Controlled Silicon Oscillator

The LTC6992IS6-1#TRMPBF is a part of the TimerBlox® series of versatile Silicon Oscillators designed by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This precision device is a programmable oscillator with a frequency range from 1kHz to 1MHz, making it suitable for a wide array of timing applications.

Encased in a compact 6-lead TSOT-23 package, the LTC6992IS6-1#TRMPBF is engineered to deliver low power operation without sacrificing performance. It operates from a single 2.25V to 5.5V supply, providing a versatile solution for battery-operated devices and low-voltage systems. The oscillator's frequency can be set using a single resistor (R_SET), or it can be controlled using an external voltage (V_SET), offering flexibility in frequency tuning and enabling easy integration into a variety of electronic systems.

Key Features:

  • Frequency Range: 1kHz to 1MHz
  • Supply Voltage: 2.25V to 5.5V
  • Low Power Consumption
  • Frequency Set with a Single Resistor or Voltage Control
  • Compact TSOT-23 Package
  • Temperature Range: –40°C to 125°C
  • Precision Frequency Regulation

The LTC6992IS6-1#TRMPBF utilizes a proprietary silicon oscillator core, which ensures a low frequency drift with temperature and supply variations, providing a stable and reliable clock signal for applications such as wireless communications, portable instrumentation, and consumer electronics. Additionally, the device offers a frequency divider programmability feature, allowing users to further tailor the output frequency to their specific needs.

Designed with a focus on ease-of-use, the LTC6992IS6-1#TRMPBF requires minimal external components to operate, which reduces the complexity of the circuit design and helps in saving board space. This product is available in tape and reel packaging, making it ideal for automated assembly processes, and is RoHS compliant, adhering to environmental standards for hazardous substances.

In summary, the LTC6992IS6-1#TRMPBF from Analog Devices Inc. is a flexible, high-performance solution for generating precise clock frequencies in a variety of electronic applications, combining ease of use with the reliability and quality that Analog Devices is known for.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4929 $51.9432
19+ $5.3275 $101.2225
30+ $5.1611 $154.8330
41+ $4.9946 $204.7786
52+ $4.8281 $251.0612
70+ $4.3286 $303.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,590 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess