Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr STMicroelectronics
Series 74HC
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 75MHz
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting SMD (SMT)
Base Product Number 74HC294
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 972747-M74HC294RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC294RM13TR CAD Model

Description

STMicroelectronics M74HC294RM13TR Integrated Circuit

The M74HC294RM13TR is a high-speed CMOS Programmable Counter designed and manufactured by the renowned semiconductor company, STMicroelectronics. This integrated circuit is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it suitable for a wide range of digital applications.

This device is a versatile 4-bit binary ripple counter that can be programmed to operate in several different modes. With its advanced silicon-gate CMOS technology, it ensures reliable operation and high performance. The M74HC294RM13TR is capable of working with a 2V to 6V power supply, providing a flexible voltage range for various electronic designs.

One of the key features of this product is its programmable divide-by-N counter configuration, which allows users to set the division factor according to their specific requirements. Additionally, the counter has an asynchronous master reset function, which enables the device to be reset to its initial state without the need for clocking.

The packaging of the M74HC294RM13TR is in a Reel of Tape and Reel (TR) format, which facilitates automated assembly processes and is ideal for mass production environments. The device is also RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

With its low power dissipation and high noise immunity, the M74HC294RM13TR is suitable for use in a range of applications including timers, frequency dividers, and other logic circuits that require precise counting capabilities. It is also compatible with TTL outputs, making it easy to interface with other logic families.

In summary, the M74HC294RM13TR from STMicroelectronics is a programmable counter that combines flexibility, reliability, and energy efficiency, making it an excellent choice for designers looking to incorporate a high-quality counting solution into their digital systems.

You May Also Be Interested in

Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
ECAD model for UPC617C-A
Texas Instruments
LinCMOSE TIMERS
Need more? Email Us
ECAD model for TLC555CPWRG4
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
ECAD model for SN54122J
ON Semiconductor
IC OSC XTAL 622.08MHZ 6CLCC / Oscillator, Crystal IC 622.08MHz 6-CLCC (7x5)
Need more? Email Us
ECAD model for NBXSBA024LNHTAG
Rochester Electronics
MC6840CP / IC
Need more? Email Us
ECAD model for MC6840CP
Texas Instruments
LinCMOSE TIMERS | IC OSC SGL TIMER 2.1MHZ 8-SOIC
Lowest to $0.2061
ECAD model for TLC555ID
Analog Devices Inc.
Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $14.6215
ECAD model for LTC6908HS6-1#WTRPBF
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
ECAD model for NJM555V-TE1
ON Semiconductor
IC OSC SINGLE TIMER 8-SOIC
Lowest to $0.3749
ECAD model for MC1455DR2

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention