EN
  • EN
  • DE

LTC6752HS5#TRMPBF

Part No LTC6752HS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP R-R CMOS 280MHZ TSOT23-5 / Comparator General Purpose CMOS TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) 2.45V ~ 3.5V
Voltage - Input Offset (Max) 5.5mV @ 3.3V
Current - Input Bias (Max) 1.5µA @ 3.3V
Current - Output (Typ) 70mA
Current - Quiescent (Max) 5.8mA
CMRR, PSRR (Typ) 70dB CMRR, 73dB PSRR
Propagation Delay (Max) 5ns
Hysteresis 4.7mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-5 Thin, TSOT-23-5
Mounting SMD (SMT)
Supplier Device Package TSOT-23-5
Base Product Number LTC6752
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC6752HS5#TRMPBFTR,LTC6752HS5#TRMPBFCT,505-LTC6752HS5#TRMPBFCT,-2735-LTC6752HS5#TRMPBFDKR,LTC6752HS5#TRMPBFDKR-ND,LTC6752HS5#TRMPBFDKR,505-LTC6752HS5#TRMPBFDKR,LTC6752HS5#TRMPBFTR,LTC6752HS5#TRMPBFCT-ND,LTC6752HS5#TRMPBFTR-ND,-2735-LTC6752HS5#TRMPBFCT
Standard Package 500
Win Source Part Number 1023326-LTC6752HS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6752HS5#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6752HS5#TRMPBF High-Speed Comparator

The LTC6752HS5#TRMPBF is a high-performance, high-speed comparator from Analog Devices Inc., designed for rapid signal processing in a wide array of applications. This device is part of a family of comparators that offer a variety of speed, power, and package options. With its fast propagation delays and low jitter, the LTC6752 is an excellent choice for time-critical signal processing tasks.

The LTC6752HS5#TRMPBF comes in a compact 5-lead TSOT-23 package, providing a space-efficient solution for systems where board space is at a premium. Its small form factor does not compromise its performance, as the comparator is capable of a 280ps response time with overdrive and a 2.9ns propagation delay at a 5mV overdrive. This makes it suitable for high-speed data acquisition systems, zero-crossing detectors, and high-frequency oscillators.

Featuring a supply voltage range from 2.45V to 5.25V, the LTC6752HS5#TRMPBF is versatile enough to fit into both single and dual supply operations, ensuring compatibility with a variety of digital logic families. Its rail-to-rail output stage allows for a wide dynamic range, making it easier to interface with other components in the signal chain.

Additionally, the LTC6752HS5#TRMPBF boasts an input hysteresis of 3.5mV, which enhances its stability by preventing oscillation or multiple transitions when the input signal hovers around the threshold voltage. This feature is particularly useful in noisy environments or when dealing with signals with slow-moving edges.

Analog Devices Inc. has equipped the LTC6752HS5#TRMPBF with a shutdown feature that reduces the current consumption to 13µA when the device is not in use, offering power savings for battery-powered devices. This makes it an ideal choice for portable equipment and other power-sensitive applications.

In summary, the LTC6752HS5#TRMPBF from Analog Devices Inc. is a robust, high-speed comparator that offers excellent performance in a tiny package. Its speed, low power consumption, and flexible supply voltage range make it a versatile component for designing efficient and compact electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8845 $59.3070
13+ $8.1104 $105.4352
20+ $7.8569 $157.1380
27+ $7.6035 $205.2945
35+ $7.3500 $257.2500
46+ $6.5897 $303.1262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,964 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess