EN
  • EN
  • DE

LTC6702HTS8#TRMPBF

Part No LTC6702HTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP LOW VOLT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC6702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6702HTS8#TRMPBFTR, LTC6702HTS8#TRMPBFDKR, LTC6702HTS8#TRMPBF-ND, LTC6702HTS8TRMPBF, LTC6702HTS8#TRMPBFCT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880015-LTC6702HTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6702HTS8#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6702HTS8#TRMPBF Overview

The LTC6702HTS8#TRMPBF is a high-performance, low-power comparator from Analog Devices Inc., designed to deliver fast response times and precision operation in a wide range of applications. This device is particularly suited for portable and battery-powered systems where power efficiency and space are critical considerations.

Key Features

  • Operating Voltage Range: The LTC6702 operates from a 2.5V to 5.5V supply voltage, making it versatile for various applications and compatible with many common logic levels.
  • Low Power Consumption: With a quiescent current of just 6µA, this comparator is an excellent choice for power-sensitive designs, helping to extend battery life and reduce thermal load.
  • Fast Propagation Delay: It boasts a fast propagation delay of 400ns, ensuring quick response times in high-speed signal processing tasks.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and ensures stable output transitions, which is crucial in noisy environments.
  • Extended Temperature Range: The device is rated for operation over an extended temperature range from -40°C to 125°C, making it suitable for industrial and automotive applications.
  • Package: It comes in a tiny TSOT-23 package, which is ideal for space-constrained applications.
  • RoHS Compliant: The LTC6702HTS8#TRMPBF is RoHS compliant, adhering to environmental standards and regulations.

Applications

The LTC6702HTS8#TRMPBF is designed for a variety of applications where precision and speed are crucial. Some common applications include:

  • Battery-powered devices
  • Portable instrumentation
  • Threshold detectors/sensors
  • Window comparators
  • Level shifting
  • Zero-crossing detectors
  • Signal conditioning

With its combination of low power consumption, high precision, and compact form factor, the LTC6702HTS8#TRMPBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient comparator for their next project.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8727 $59.2362
13+ $8.1007 $105.3091
20+ $7.8475 $156.9500
27+ $7.5944 $205.0488
35+ $7.3413 $256.9455
46+ $6.5818 $302.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess