EN
  • EN
  • DE

ATSAMC21G17A-MZVAO

Part No ATSAMC21G17A-MZVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex-M0+, 16 KB, 2.7 to 5.5V, VQFN-48, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117600-ATSAMC21G17A-MZVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMC21G17A-MZVAO CAD Model

Description

Microchip Technology ATSAMC21G17A-MZVAO

The ATSAMC21G17A-MZVAO is a robust and versatile microcontroller unit (MCU) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the SAM C series, designed to bridge the gap between high-end industrial applications and cost-sensitive projects, offering a perfect blend of performance and power efficiency.

At the heart of the ATSAMC21G17A-MZVAO is a 32-bit ARM Cortex-M0+ processor, which provides the ideal balance between power consumption and processing capability, making it an excellent choice for a wide range of applications, from industrial automation to consumer electronics. The MCU operates at a maximum frequency of 48 MHz and is equipped with 128 KB of flash memory and 16 KB of SRAM, ensuring ample space and speed for complex software applications.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple serial communication modules, including I2C, SPI, and USART interfaces, which allow for easy integration with other components and systems. Additionally, it boasts a 10-bit ADC with up to 14 channels, providing precise analog-to-digital conversion for sensor interfacing and data acquisition tasks.

The ATSAMC21G17A-MZVAO also offers advanced connectivity options with its full-speed USB interface and CAN-FD for robust communication in automotive and industrial networks. Its extensive set of timers and counters, along with PWM channels, make it highly suitable for complex timing and control applications.

Designed with reliability in mind, the MCU features a power-on reset (POR) and brown-out detection (BOD) to ensure stable operation under varying power conditions. Moreover, the device is housed in a 32-pin VQFN package, which not only saves space on the PCB but also allows for efficient heat dissipation.

In summary, the ATSAMC21G17A-MZVAO from Microchip Technology is a powerful and flexible MCU that is ideal for developers looking to create sophisticated and energy-efficient applications in the industrial and consumer markets. With its advanced features and robust design, it is poised to drive innovation and performance in a wide array of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2744 $58.1952
20+ $5.9688 $119.3760
30+ $5.7823 $173.4690
42+ $5.5957 $235.0194
54+ $5.4093 $292.1022
72+ $4.8496 $349.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess