EN
  • EN
  • DE

LTM4671IY#PBF

Part No LTM4671IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2X3.3V 2X5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 3.3V
Voltage - Output 2 0.6 ~ 3.3V
Voltage - Output 3 0.6 ~ 5.5V
Voltage - Output 4 0.6 ~ 5.5V
Current - Output (Max) 12A, 12A, 5A, 5A
Applications ITE (Commercial)
Features Adjustable Output, Remote Sense
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 209-BFBGA Module
Size / Dimension 0.63" L x 0.37" W x 0.19" H (16.0mm x 9.5mm x 4.9mm)
Supplier Device Package 209-BGA (16x9.5)
Base Product Number LTM4671
Standard Package 91 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924524-LTM4671IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4671IY#PBF CAD Model

Description

Analog Devices Inc. LTM4671IY#PBF Product Overview

The LTM4671IY#PBF is a high-performance, dual 9A or single 18A, DC/DC step-down µModule (micromodule) regulator from Analog Devices Inc. that combines top-notch power management capabilities with a compact, surface-mount package. This advanced power solution is designed to meet the rigorous demands of applications requiring efficient, high-density power supply systems.

Key Features

  • Integrated Design: The LTM4671IY#PBF integrates the inductor, MOSFETs, a DC/DC controller, and supporting components into a single package, simplifying the design process and reducing the overall footprint on the PCB.
  • Wide Input Voltage Range: This µModule regulator operates over a wide input voltage range of 2.375V to 5.5V, making it versatile for a variety of applications including industrial, telecommunications, and computing systems.
  • Configurable Outputs: It can be configured as two independent 9A outputs or combined to deliver a single 18A output, providing flexibility in design for different load requirements.
  • High Efficiency: With its high-efficiency design, the LTM4671IY#PBF minimizes power loss and heat dissipation, which is critical for maintaining performance in thermally challenging environments.
  • Advanced Digital Features: The product includes PMBus/I2C compatible serial interface, allowing for advanced telemetry and control over the power supply, including voltage, current, temperature monitoring, and fault logging.
  • Fast Transient Response: The regulator's fast transient response ensures stable operation during rapid load changes, which is essential for sensitive electronic devices.
  • Robust Protection: It offers overvoltage, overcurrent, and overtemperature protection, safeguarding the system against various fault conditions.

Applications

The LTM4671IY#PBF is ideal for use in space-constrained applications that require high-efficiency power conversion. It is well-suited for use in:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Instruments
  • High-Density Distributed Power Systems

With its robust feature set and compact design, the LTM4671IY#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next-generation electronic systems.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess