EN
  • EN
  • DE

LTC5533EDE#PBF

Part No LTC5533EDE#PBF
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description LTC5533 - 300MHz to 11GHz Precision Dual RF Power Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 10.7 GHz
Mounting SMD (SMT)
Case / Package DFN
Frequency 300 MHz
Height 800 µm
Lead Free Yes
Max Frequency 11 GHz
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 450 µA
Number of Pins 12
Operating Supply Current 500 µA
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 985581-LTC5533EDE#PBF
Categories RF Receivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5533EDE#PBF CAD Model

Description

Analog Devices Inc. LTC5533EDE#PBF RF Power Detector

The LTC5533EDE#PBF is a state-of-the-art RF power detector from Analog Devices Inc., designed for precision measurement of signal power in wireless systems. This versatile device is capable of detecting signal power within a wide frequency range from 300 MHz to 7 GHz, making it an ideal choice for a broad spectrum of RF applications, including cellular base stations, wireless networking, and RF test equipment.

Constructed with leading-edge technology, the LTC5533EDE#PBF ensures high accuracy and consistent performance. It features a dynamic range of 60dB, which allows it to detect both very weak and very strong signals with high precision. This wide dynamic range is particularly beneficial in complex RF environments where signal strength can vary drastically.

The power detector operates on a single supply voltage ranging from 2.7V to 6V, providing flexibility in various system designs. Its low operating current of 29uA (typical) at no RF input makes it an energy-efficient choice for battery-powered devices where power conservation is crucial.

Another notable feature of the LTC5533EDE#PBF is its fast response time. It can deliver accurate power readings quickly, which is essential for real-time monitoring and control in RF systems. The device's logarithmic response also simplifies the process of converting the detected voltage into power measurements, as it is directly proportional to the logarithm of the input signal power.

The RF power detector comes in a compact, 12-lead DFN package with a footprint of just 3mm x 3mm. This small form factor allows for easy integration into space-constrained applications without sacrificing performance.

With its robust design, the LTC5533EDE#PBF is engineered to operate over a temperature range of -40°C to 85°C, ensuring reliable performance even in harsh environmental conditions. Analog Devices Inc.'s commitment to quality means that this product is manufactured to meet the highest industry standards, providing a reliable solution for your RF power detection needs.

Overall, the LTC5533EDE#PBF RF power detector from Analog Devices Inc. is a high-performance, versatile component that offers precision, efficiency, and reliability for a wide array of RF applications.

You May Also Be Interested in

Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7976 $63.1904
8+ $12.9621 $103.6968
12+ $12.5570 $150.6840
17+ $12.1520 $206.5840
22+ $11.7469 $258.4318
29+ $10.5317 $305.4193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess