Products specifications Report Issue?

Manufacturer HARTING
Packaging Bulk
Part Status Obsolete
Connector Usage Backplane-to-Daughtercard
Connector Type Plug, Male Pins
Connector Style Coax
Number of Positions 8
Number of Positions Loaded All
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 8 Coax
Features Board Guide
Contact Finish Gold
Color Natural
Current Rating (Amps) 3A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 125°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1480915-07311000020
Ultra Librarian 3D Model Ultra Librarian 07311000020 CAD Model

You May Also Be Interested in

Freescale Semiconductor - NXP
TRANSCEIVER, DSI2, QUAD, DIFFERE
Lowest to $22.4920
ECAD model for MCZ33781EK
Diodes Incorporated
IC INTFACE SPECIALIZED 196LBGA
Need more? Email Us
ECAD model for PI7C9X2G312GPBNJEX
Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN
Need more? Email Us
ECAD model for PI7C9X2G304ELQZXAEX
NXP / Nexperia
IC I2C SWITCH 2CH 14SOIC
Need more? Email Us
ECAD model for PCA9543AD,112
Renesas Electronics America
IC INTERFACE SPECIALIZED 46TQFN
Need more? Email Us
ECAD model for QLX4600SIQT7
Texas Instruments
IC INTERFACE SPECIALIZED
Need more? Email Us
ECAD model for LM98511CCMTDX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
Need more? Email Us
ECAD model for PCA9546ADW
Texas Instruments
IC INTERFACE SPECIALIZED 100TQFP
Lowest to $27.6636
ECAD model for SCANSTA112VSX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 6WSON
Need more? Email Us
ECAD model for EQ50F100LR/NOPB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention