EN
  • EN
  • DE

B72540V350K62

Part No B72540V350K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818625-B72540V350K62
Ultra Librarian 3D Model Ultra Librarian B72540V350K62 CAD Model

Description

The B72540V350K62 is a leaded varistor from EPCOS (TDK), designed for overvoltage protection. It belongs to the ThermoFuse varistor series and offers reliable protection against transient overvoltages in various applications. This varistor features a high surge current capability and a wide operating voltage range, making it suitable for protecting sensitive electronic equipment from damage caused by voltage spikes.

Applications

  • Power supplies
  • Household appliances
  • Industrial electronics
  • Telecommunications equipment
  • Lighting systems

Features

  • High surge current capability up to 4 kA
  • Wide operating voltage range: 350 Vrms
  • UL 1449 recognition
  • RoHS compliant
  • ThermoFuse varistor for enhanced safety
  • Leaded varistor with coating

Benefits

  • Provides reliable overvoltage protection
  • Protects sensitive electronic equipment from damage
  • Enhances the safety of electrical circuits
  • Helps prevent equipment downtime and repair costs
  • Complies with industry safety standards

Technical Specifications

The B72540V350K62 has a maximum surge current capability of 4 kA (8/20 µs pulse), a typical capacitance of around 190 pF, and an operating temperature range of -40°C to +85°C. The varistor voltage is typically around 560V at 1mA. The clamping voltage at 25A is around 800V. The device is leaded and designed for through-hole mounting. The ThermoFuse feature provides additional protection by disconnecting the varistor from the circuit in the event of a sustained overvoltage condition. The coating material is flame-retardant epoxy resin.

You May Also Be Interested in

Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess