EN
  • EN
  • DE

LTC4366IDDB-2#TRMPBF

Part No LTC4366IDDB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196904-LTC4366IDDB-2#TRMPBF
Manufacturer Analog Devices Inc.
Category Circuit Protection -Surge Suppression Ics
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC4366IDDB-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4366IDDB-2#TRMPBF

The LTC4366IDDB-2#TRMPBF is a robust, high-efficiency surge stopper integrated circuit from Analog Devices Inc. This device is designed to protect sensitive electronic equipment from high voltage transients and surges that can occur due to lightning strikes, power line disturbances, or other unexpected voltage spikes. It serves as a critical component in a wide array of applications including automotive, industrial, avionics, and any system where electronic components need to be shielded from overvoltage events.

With its wide operating voltage range, the LTC4366IDDB-2#TRMPBF is capable of clamping and controlling the gate of an external N-channel MOSFET to act as a variable resistor, effectively limiting the output voltage to a safe level during an overvoltage event. This active surge stopper allows for a much quicker response compared to traditional passive components like TVS diodes or varistors, thereby providing superior protection for downstream electronics.

Key features of the LTC4366IDDB-2#TRMPBF include:

  • Wide operation range: The device can handle a wide input voltage range, which makes it versatile for different voltage levels.
  • Adjustable output clamp voltage: Users can set the desired clamp voltage level according to the requirements of the protected circuit.
  • Low quiescent current: The device is designed for energy efficiency, with a low current draw in standby mode.
  • Overvoltage lockout: This feature ensures that the device shuts down safely when the input voltage exceeds a predefined threshold.
  • Undervoltage lockout: Similarly, the device will shut down if the input voltage drops below another predefined threshold, ensuring the connected components are not exposed to damaging low-voltage conditions.

The LTC4366IDDB-2#TRMPBF comes in a compact DFN package, which is ideal for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliability and performance across a wide temperature range. The device is available in tape and reel packaging, denoted by the TRMPBF suffix, which facilitates automated manufacturing processes.

With its robust design and advanced features, the LTC4366IDDB-2#TRMPBF from Analog Devices Inc. is an excellent choice for engineers looking to enhance the overvoltage protection in their systems, ensuring longevity and stability of the electronic components in the most demanding environments.

You May Also Be Interested in

Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6633 $60.6431
17+ $7.1083 $120.8411
26+ $6.8863 $179.0438
35+ $6.6640 $233.2400
45+ $6.4419 $289.8855
60+ $5.7755 $346.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess