EN
  • EN
  • DE
  • IT

AXK824125WG

Part No AXK824125WG
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10
Reference case SMD-CONNECT
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 752011-AXK824125WG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AXK824125WG CAD Model

Description

The Panasonic AXK824125WG is a board-to-board connector designed for high-density and reliable electrical connections between printed circuit boards (PCBs). These connectors are engineered to facilitate efficient signal transmission in a compact form factor, making them suitable for a variety of applications where space is limited and performance is critical.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other portable devices for connecting internal PCBs.
  • Consumer Electronics: Employed in televisions, audio equipment, and gaming consoles for board-to-board connections.
  • Industrial Equipment: Found in industrial control systems, automation equipment, and test and measurement devices for reliable signal transmission.
  • Automotive Electronics: Used in automotive control units (ECUs), infotainment systems, and other automotive applications requiring robust connections.
  • Medical Devices: Integrated into medical equipment such as diagnostic devices, monitoring systems, and imaging equipment for high-reliability connections.

Features:

  • High-Density Design: Offers a compact form factor with high pin counts for maximum signal transmission capability in a small space.
  • Fine Pitch: Features a fine pitch (e.g., 0.4mm or 0.5mm) for increased density and reduced size.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling automated manufacturing processes and precise placement.
  • Robust Construction: Constructed with high-quality materials to withstand mechanical stress, vibration, and temperature variations.
  • Secure Mating: Provides a secure and reliable mating interface to ensure stable electrical connections.
  • Low Profile: Typically has a low-profile design to minimize overall height and save space in compact devices.
  • High-Speed Data Transmission: Engineered to support high-speed data transmission rates, making them suitable for modern electronic applications.

Benefits:

  • Space Saving: The compact and high-density design saves valuable space in electronic devices.
  • Reliable Connections: Provides secure and stable electrical connections, ensuring consistent performance.
  • Efficient Signal Transmission: Facilitates efficient signal transmission with minimal signal loss or distortion.
  • Automated Assembly: SMT compatibility enables automated manufacturing processes, reducing production costs and increasing efficiency.
  • Durable Performance: Robust construction ensures long-term reliability and resistance to environmental factors.
  • Versatile Applications: Suitable for a wide range of applications requiring high-density board-to-board connections.
  • Improved Signal Integrity: Designed to minimize signal reflections and crosstalk, improving overall signal integrity.

The Panasonic AXK824125WG board-to-board connector offers a high-density, reliable, and space-saving solution for connecting PCBs in a variety of electronic devices and systems. Its robust construction, secure mating interface, and SMT compatibility make it an ideal choice for applications requiring high performance and ease of manufacturing.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,952 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess