EN
  • EN
  • DE

LTC4359HMS8

Part No LTC4359HMS8
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 200 µs
Delay Time - OFF 300 ns
Current - Output (Max) 220µA
Current - Supply 150 µA
Voltage - Supply 4V ~ 80V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4359
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879897-LTC4359HMS8
Ultra Librarian 3D Model Ultra Librarian LTC4359HMS8 CAD Model

Description

The LTC4359HMS8 is a high-performance ideal diode controller designed by Analog Devices Inc. to replace power Schottky diodes in a variety of applications. This advanced component ensures low power loss and heat dissipation by replacing the diode with a controlled MOSFET, allowing for more efficient operation in power systems.

Key Features:

  • Low Forward Voltage Drop: The controller operates with a very low forward voltage drop, significantly reducing power loss compared to traditional Schottky diodes.
  • Reverse Input Protection: It offers reverse input protection to safeguard downstream circuits from negative supply voltages, enhancing system reliability.
  • High Current Capability: With the ability to handle high current through the external MOSFET, the LTC4359HMS8 is suitable for heavy-duty applications.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 9V to 80V, making it versatile for various power systems.
  • Smooth Switchover: The LTC4359HMS8 ensures smooth switchover from one power source to another without oscillation or excessive transition time.
  • Adjustable Turn-On Speed: Users can adjust the turn-on speed of the MOSFET to cater to specific application requirements.

Applications:

  • Redundant Power Supplies
  • Power Distribution Systems
  • Automotive Systems
  • Telecom Infrastructure
  • High-Current Diode Applications

Product Specifications:

Part Number: LTC4359HMS8 Package: MSOP-8 Operating Temperature: -40°C to +125°C

The LTC4359HMS8 is a robust and efficient solution for systems requiring low-loss power paths and protection against reverse voltages. Its design and features ensure that it can be integrated into a wide range of high-performance applications, providing reliability and efficiency improvements over traditional diode-based solutions.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8089 $52.2801
19+ $5.4412 $103.3828
29+ $5.2574 $152.4646
41+ $4.8897 $200.4777
54+ $4.7059 $254.1186
67+ $4.5221 $302.9807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess