EN
  • EN
  • DE

LTC4359CDCB#TRMPBF

Part No LTC4359CDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x3)
Family Name LTC4359
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4359CDCB#TRMPBFDKR, LTC4359CDCB#TRMPBFCT, LTC4359CDCB#TRMPBFTR, LTC4359CDCB#TRMPBF-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879896-LTC4359CDCB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4359CDCB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4359CDCB#TRMPBF Ideal Diode Controller

The LTC4359CDCB#TRMPBF is a high-performance, low-loss diode controller from Analog Devices Inc., designed to replace power Schottky diodes with N-channel MOSFETs in power applications. This product ensures a seamless transition between power sources by controlling an external N-channel MOSFET to emulate an ideal diode. The primary application of this controller is in systems that require a low-loss power path, such as in power distribution, redundant power supplies, or load switch applications.

The LTC4359 offers a wide operating voltage range from 4V to 80V, which makes it suitable for a variety of applications that operate within this voltage range. The device ensures a smooth switchover between sources without oscillation, providing a stable power supply to the load. One of the key features of the LTC4359 is its ability to control the forward voltage drop across the MOSFET, reducing power dissipation and heat generation compared to traditional Schottky diodes. This results in improved efficiency and reliability of the overall system.

The LTC4359CDCB#TRMPBF comes in a compact 6-pin DFN package with a temperature range of -40°C to 125°C, making it suitable for use in harsh environments. The use of a small package allows for a minimal footprint on the PCB, which is beneficial for space-constrained applications. Additionally, the device includes features such as reverse input protection to safeguard against negative voltages, and a gate drive that supports fast turn-on and turn-off times of the external MOSFET.

For designers looking to enhance system efficiency, reduce power losses, and ensure robust power supply management, the LTC4359CDCB#TRMPBF is an excellent choice. Its ease of use, combined with the reputation of Analog Devices for high-quality and reliable components, makes this ideal diode controller a go-to solution for modern power management designs.

Overall, the LTC4359CDCB#TRMPBF is a versatile and efficient solution for managing power paths in electronic systems, ensuring that the devices it is integrated into perform reliably and efficiently over a wide range of operating conditions.

You May Also Be Interested in

Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6678 $50.0340
75+ $1.3684 $102.6300
115+ $1.3257 $152.4555
160+ $1.2829 $205.2640
205+ $1.2401 $254.2205
270+ $1.1119 $300.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess