EN
  • EN
  • DE

LTC4352HMS#TRPBF

Part No LTC4352HMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 12MSOP / OR Controller N+1 ORing Controller N-Channel N:1 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 250 ns
Delay Time - OFF 200 ns
Current - Output (Max) -
Current - Supply 1.4 mA
Voltage - Supply 2.9V ~ 18V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC4352
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382666-LTC4352HMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4352HMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC4352HMS#TRPBF

The LTC4352HMS#TRPBF is a high-performance, dual Low Voltage Ideal Diode Controller from Analog Devices Inc., designed to replace power Schottky diodes with N-channel MOSFETs for a more efficient, lower voltage drop solution in power distribution systems. This component is tailored to manage power in systems where redundancy is crucial, such as servers, data centers, and telecommunications equipment, ensuring uninterrupted operation even in the event of a failure in one of the power paths.

Key Features

  • Low Loss Replacement for Schottky Diodes: The LTC4352 allows for the use of N-channel MOSFETs, which significantly reduce power consumption and heat dissipation compared to traditional Schottky diodes.
  • Smooth Switchover: The device ensures seamless transition between sources without oscillation or significant voltage drop, enhancing the reliability of the power system.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it suitable for a variety of applications.
  • Reverse Input Protection: The LTC4352 protects against reverse voltage, preventing potential damage to the power supply and connected devices.
  • Adjustable Turn-On Voltage: The turn-on voltage is adjustable, allowing for customization based on specific system requirements.
  • Charge Pump for Driving N-Channel MOSFETs: An integrated charge pump ensures that the gate voltage is adequate to fully enhance the MOSFETs, maximizing efficiency.
  • Status Flag Output: The controller provides a status flag that can be used for signaling and control in system monitoring applications.

Applications

  • Redundant Power Supplies
  • High Availability Systems
  • Or-ing Diode Applications
  • Telecommunications Infrastructure
  • Server and Storage Systems

The LTC4352HMS#TRPBF is offered in a compact 10-lead MSOP package, providing a space-saving solution for modern electronic systems. Analog Devices Inc. ensures that this product meets stringent quality and performance standards, making it a reliable choice for critical applications where power efficiency and continuity are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2636 $55.5816
14+ $7.6010 $106.4140
21+ $7.3634 $154.6314
29+ $7.1259 $206.6511
37+ $6.8884 $254.8708
49+ $6.1758 $302.6142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess