EN
  • EN
  • DE

MT36VDDF25672G-40BD3

Part No MT36VDDF25672G-40BD3
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR-400 256Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951398-MT36VDDF25672G-40BD3
Series *
Ultra Librarian 3D Model Ultra Librarian MT36VDDF25672G-40BD3 CAD Model

Description

The Micron MT36VDDF25672G-40BD3 is a 2GB DDR SDRAM memory module suitable for desktop computers, laptops, and servers, enhancing system performance through increased memory capacity. This module provides adequate memory for running multiple applications and handling moderate workloads.

Applications:

  • Desktop PCs: Used to enhance system memory for improved multitasking and application performance.
  • Laptop Computers: Provides standard memory to enhance responsiveness and handle everyday computing tasks.
  • Server Systems: Supports basic server operations by providing adequate memory capacity for entry-level server applications.
  • Embedded Systems: Integrated into embedded systems requiring a moderate amount of RAM for application execution.

Features:

  • Capacity: 2GB of DDR SDRAM.
  • DDR Technology: Utilizes Double Data Rate (DDR) technology for faster data transfer rates.
  • Operating Frequency: Designed to operate at a specific frequency, improving data throughput.
  • Module Type: Typically available in a DIMM (Dual Inline Memory Module) form factor.
  • Low Power Consumption: Designed for efficient power usage to extend battery life in portable devices and reduce energy consumption in servers.
  • Reliability: Manufactured to high-quality standards for reliable and stable performance.

Benefits:

  • Improved System Responsiveness: Increases available memory, leading to faster application loading and smoother multitasking.
  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without significant performance degradation.
  • Increased Productivity: Reduces wait times for applications to load and respond, thereby enhancing productivity.
  • Extended Battery Life: Efficient power consumption helps extend battery life in laptops and other portable devices.
  • Cost-Effective Upgrade: Provides a cost-effective method to increase system memory and improve overall performance.

Additional Details:

The MT36VDDF25672G-40BD3 generally operates at a voltage of 2.5V. Compatibility with systems supporting DDR SDRAM is essential. This module conforms to industry standards for memory modules, ensuring compatibility with a range of motherboards and systems. It is commonly found in older systems utilizing DDR technology. The specific speed rating is DDR 200/266/333/400 depending on the generation. Micron's memory modules are known for their quality and reliability, making them suitable for OEM and aftermarket upgrades. Before purchasing, it's crucial to verify compatibility with your system's motherboard.

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess