EN
  • EN
  • DE

LTC4310IDD-2#TRPBF

Part No LTC4310IDD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DIGITAL ISOLATOR 2CH I2C 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Common Mode Transient Immunity (Min) 20kV/µs
Data Rate 400kHz
Rise / Fall Time (Typ) 1ns, 1ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC4310
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879880-LTC4310IDD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4310IDD-2#TRPBF CAD Model

Description

Product Overview: LTC4310IDD-2#TRPBF

The LTC4310IDD-2#TRPBF is a sophisticated I2C bus buffer designed and manufactured by Analog Devices Inc. This innovative component is tailored to enhance the reliability and extend the capabilities of I2C communication in complex electronic systems. The device is particularly useful in applications where long cables or a large number of I2C devices can lead to signal integrity issues.

Key Features

  • Hot-Swappable: The LTC4310 allows devices to be connected to or disconnected from a live I2C bus without causing glitches or disruptions, ensuring seamless operation during maintenance or upgrades.
  • High Noise Immunity: With built-in capacitive buffering, the LTC4310 provides enhanced noise immunity, making it ideal for harsh electrical environments where signal integrity is paramount.
  • Rise Time Accelerators: The device includes rise time accelerators which improve data transmission speeds by reducing signal rise times on heavily capacitive loads.
  • Low Operating Voltage: It operates at a supply voltage range of 2.9V to 5.5V, accommodating a variety of low-power applications and devices.
  • Stuck Bus Recovery: The LTC4310 features a stuck bus recovery mechanism that detects and resolves data and clock line lockup without user intervention.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in extreme conditions.

Applications

The LTC4310IDD-2#TRPBF is versatile and can be integrated into a wide range of applications. It is particularly useful in:

  • Advanced industrial control systems
  • Automotive networks
  • Data communication systems with multiple I2C devices
  • Telecommunications infrastructure

Package and Quality

The device comes in a compact 8-lead DFN package, with a part number suffix of #TRPBF indicating it is provided in a tape and reel format suitable for automated pick-and-place assembly processes. Analog Devices Inc. is known for its commitment to high-quality standards, and the LTC4310IDD-2#TRPBF is no exception. It is designed to meet rigorous performance and reliability criteria, ensuring that it meets the needs of the most demanding applications.

For engineers and designers looking to enhance their I2C communication systems, the LTC4310IDD-2#TRPBF from Analog Devices Inc. offers a robust, reliable, and high-performing solution.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess